D1604-1D, Heavy Duty Carded 9V-1 Pack (48 packs/case)

Manufacturer Part Number
D1604-1D
EAN/UPC
0012800517084,012800517084
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Unit/Package UPC: 012800517084
  • Unit/Package Dimensions (in., lwh) : 0.750 X 3.750 X 4.500
  • Unit/Package Quantity: 1
  • Unit/Package Weight (lb.): 0.108
  • Case UPC: 20012800517088
  • Case Dimensions (in., lwh): 11.750 X 7.500 X 5.500
  • Case Quantity: 48
  • Case Weight (lb.): 5.280
  • Case Volume (cu. ft.): 0.280
  • Ti x Hi = (Cases per Pallet): 20 x 7 = 140