3AAA-4D General Purpose Battery

Manufacturer Part Number
3AAA-4D
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Unit/Package UPC : 12800516872
Unit/Package Dimensions (in., lwh) : 0.500 X 3.750 X 4.500
Unit/Package Quantity : 4
Unit/Package Weight (lb.) : 0.089
Case UPC : 20012800516876
Case Dimensions (in., lwh) : 7.625 X 5.875 X 4.125
Case Quantity : 24
Case Weight (lb.) : 2.52
Case Volume (cu. ft.) : 0.107
Ti x Hi = (Cases per Pallet) : 40 x 7 = 280