Wakeboard Tower Speakers
Now FEATURING an extra 6.5" speaker!
With a NEW slim line, aerodynamic design, improved automotive paint grade finish, and 360 degree rotating, hidden wire, quick disconnect clamps these new Tubbies are the culmination of all things good from Bazooka. Featuring the same unprecedented performance, ported enclosure, true Marine grade speakers, composite baskets, 12dB crossovers, and stainless steel mounting hardware this next generation of Bazooka Tubbies are our best yet. And, like previous versions, these Tubbies use the same quality of speaker as our regular Marine speakers, insuring they are "voice matched" to deliver the same clarity of sound when installed together. This lets the boarder enjoy the same sound quality as everyone else in the boat while at the same time complimenting the sound for those just along for the ride.
Custom drawstring storage bags INCLUDED.
This new Double Ended design still has TWO speakers in each tubbie, but now there is an 8" speaker for the boarder, and a 6.5" speaker for the bow riders. So, whether coming or going, everyone will hear your sound even louder!
Note:
Frequency Response: 55Hz - 20kHz
Power Handling: 250 watts
Sensitivity: 94 dB