MT8265B - 8 Inch Black Double Ended Marine Tubbies

Wakeboard Tower Speakers

Now FEATURING an extra 6.5" speaker!

With a NEW slim line, aerodynamic design, improved automotive paint grade finish, and 360 degree rotating, hidden wire, quick disconnect clamps these new Tubbies are the culmination of all things good from Bazooka. Featuring the same unprecedented performance, ported enclosure, true Marine grade speakers, composite baskets, 12dB crossovers, and stainless steel mounting hardware this next generation of Bazooka Tubbies are our best yet. And, like previous versions, these Tubbies use the same quality of speaker as our regular Marine speakers, insuring they are "voice matched" to deliver the same clarity of sound when installed together. This lets the boarder enjoy the same sound quality as everyone else in the boat while at the same time complimenting the sound for those just along for the ride.

Custom drawstring storage bags INCLUDED.

This new Double Ended design still has TWO speakers in each tubbie, but now there is an 8" speaker for the boarder, and a 6.5" speaker for the bow riders. So, whether coming or going, everyone will hear your sound even louder!

Manufacturer Part Number
MT8265B
EAN/UPC
0607520030342,607520030342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency Response: 55Hz - 20kHz
Power Handling: 250 watts
Sensitivity: 94 dB