Slim-Line Corded Telephone

Manufacturer Part Number
1103-1WTGA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DESCRIPTION

Slim-Line Corded Telephone

FEATURES

Number of Lines: 1

DISPLAY/KEYPAD FEATURES

Dial in Keypad: Yes
LCD Display Size (inches) - WxH: N/A
Date / Time: No

PHONE MEMORY

Phonebook/Directory Memory: No
Tone Feedback when dialing: Yes
Flash: Yes
Pause: No
Redial: Yes

VOLUME/RINGER RELATED

Handset Volume Control: Yes
Hearing Aid Compatible: Yes
Ringer Volume Control: Yes

DESIGN SPECIFICATIONS

Color: White
Packaging: Gift Box
Product Dimensions WxDxH (inches): 2.61x8.22x2.45
Gift Box Dimensions WxDxH (inches): 8.66x3.54x2.68
Master Carton Dimensions WxDxH (inches): 11.22x7.48x9.37
Master Carton Quantity (units): 8
Gift Box weight (pounds): 0.88
Master Carton Weight (pounds): 7.59
UPC Code (White): 857635002073

WARRANTY

Limited Warranty: 1 Year