TS-G4645R Speaker

INSTALLATION AND SOUND TO SUIT ANY CAR
Our TS-G4645R speakers are excellent choices to replace a bad set of factory 4" x 6" speakers. Their two-way design handles 200 watts max. power (30 watts nominal) and feature Pioneer’s extremely strong and lightweight Injected Molded Polypropylene™ (IMPP) with MICA composite cone woofer, for improved sensitivity and reduced distortion.

You don't get just basic, run-of-the-mill features either. The conex damper delivers higher power handling and deeper bass, and the 1-3/16” Piezoelectric tweeter reproduces highs with great performance and musicality.

The TS-G4645R speakers are designed with a shallow mounting depth for easy installation and comes with a custom-fit US- or European-compatible basket, ensuring compatibility with a wide variety of vehicles.

Manufacturer Part Number
TS-G4645R
EAN/UPC
0884938265928,884938265928
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL

Size: 4" x 6"
Design: Coaxial 2-Way
Tweeter Design: 1-3/16" Piezoelectric
Tweeter Composition: Polyethylene Terephthalate (PET)
Woofer Composition: Injected Molded Polypropylene™ (IMPP) with MICA
Woofer Surround: Rubber Coated Cloth
Woofer Magnet Composition: Ferrite
Warranty: 1 Year

INSTALLATION SPECIFICATION

Max. Music Power (Nominal): 200W (30W)
Frequency Response: 37 Hz - 26 KHz
Sensitivity (1W/1 m): 86 dB
Impedance: 4 Ohms
Mounting Depth: 1-5/8" (in.)
Cut-Out Dimensions: 3-3/4" x 6" (in.)