TS-D1730C Speaker

Absolute fidelity to musical sources takes form from speakers that reproduce the ambience in which sounds originate. Stage size, musicians’ movement, aural reflection and other distinctive details all bring these sounds to life. Pioneer D-Series speakers are available in 2-way component packages or 2-way coaxial designs in multiple sizes that fit most vehicles.

Manufacturer Part Number
TS-D1730C
EAN/UPC
0884938292610,884938292610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL

Size: 6-3/4"
Design: Component 2-Way
Tweeter Design: 1" Soft Dome
Tweeter Composition: -
Tweeter Magnet Composition: Neodymium
Woofer Composition: Twaron® Aramid Fiber
Woofer Surround: Elastic Polymer
Woofer Magnet Composition: Ferrite
Warranty: 1 Year

INSTALLATION SPECIFICATION

Max. Music Power (Nominal): 260 Watts (60W)
Frequency Response: 27 Hz to 44 kHz
Sensitivity (1W/1 m): 88 dB
Impedance: 4 Ohms
Crossover Frequency: 4.8 kHz
Mounting Depth: 1/2" (Tweeter) 2-1/2" (Woofer)
Cut-Out Dimensions: 1-5/8" (Tweeter) 5-5/8" (Woofer)