GM Digital GM-D1004 Car Amplifier

Class FD Bridgeable 4-Channel Amplifier 

COMPACT DESIGN
Whether you call it “compact” or “micro” the GM-D1004 will wear the name proudly. With the size equivalent to slightly smaller than a standard red brick, you’ll have no problem finding a place to mount it or conceal it behind our short chassis Digital Media Receivers stereos, glove box or even in the center console. 

SMALL BUT POWERFUL
It may be small but don’t let the size fool you. The GM-D1004 is capable of delivering up to 400 Watts of maximum output and is more than comfortable providing 45 Watts of power per channel, that’s more than enough to improve the performance of your factory or aftermarket speakers. 

VARITY OF INSTALLS
Today more and more music lovers are taking their music off-road and finding ways to enjoy their music recreationally. With the GM-D1004 you can add great sound to your motorcycle, ATV, or boat where a conventional size amplifier may not fit. 

FLEXIBLE CONNECTIVITY
For DIYers, the GM-D1004 amplifier is not only small and powerful but it’s easy to install. Simply connect power and ground at the radio and get more installation flexibility using hi-level or low-level inputs with a signal sensing remote turn on so you can use it in combination with a factory or aftermarket headunit.

Manufacturer Part Number
GM-D1004
EAN/UPC
0884938265652,884938265652
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GM-D1004

General

Number of Channels: 4
Amplifer Class: Class FD
Maximum Power Output: 400W
Maximum Power Output at 2 Ohms: 100W x 4
Maximum Power Output at 4 Ohms: 100W x 4
Maximum Power Output - Bridged at 4 Ohms: 200W x 2
Nominal Power (RMS) Output at 2 Ohms: 45W x 4
Nominal Power (RMS) Output at 4 Ohms: 45W x 4
Nominal Power (RMS) Output - Bridged at 4 Ohms: 90W x 2
Frequency Response: 10 Hz to 40 kHz
Total Harmonic Distortion (THD): < 0.05% (1 kHz)
Signal-to-Noise (SN) Ratio : 75 dB
Fuse Rating: 15 Amps

Specifications

RCA Inputs: 4-Ch.
Speaker Level Inputs
Crossover Type: LPF/HPF
Low-Pass Crossover Frequency: 80 Hz (LPF/OFF/HPF)
Low Pass Slope (dB/octave): -12 dB/octave
High-Pass Crossover Frequency: 80 Hz (LPF/OFF/HPF)
High-Pass Slope (dB/octave): -12 dB/octave
Automatic Signal Sensing and Turn-On
Terminal Type: Removable
Load Impedance Allowance (Ohm): 1 to 8
Bridgeable
MOSFET Output Selection
Protection Control System
Dimensions (WxHxD)(inches): 7-1/8" x 1-1/2" x 2-1/2"
Warranty: 1 Year