Standard Power Cord

We offer these 2 conductor power supply cords that are suitable for personal computers, laptops, printers, office equipment, consumer electronics or any 2 prong non-polarized power cord application. Our NEMA 1-15P 2 pin male to C7 female connectors with heavy duty 18 AWG conductors are designed to meet the most demanding power supply requirements.  Our universal AC power supply cord is designed to work with high performance devices that require a figure 8 style connection into the device.

Manufacturer Part Number
XPS06-01389
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Connector: Standard
  • Conductors: 18 AWG
  • Plugs: Standard 2 prong plug