Aegis Case for LG Optimus Exceed 2

SLEEK ARMOR
Designed with a modern protective exterior, the Aegis case is a perfect blend of style and durability for everyday use.
FEATURES
Aegis cases are slim and light-weight, but packed with protection.
Aegis cases feature an inner-layer of shock-absorbing Thermoplastic Elastomer (TPE) with an outer-layer of hardened polycarbonate, providing two layers of protection.
The hardened polycarbonate exterior allows it to slide in and out of pockets with ease.
This case Series protects device power-ports and audio-jacks with TPE plugs to keep out dirt and debris.
These cases also include dust filters to protect speaker bays, and a self-applicable screen protector for reliable screen protection.
The included lanyard loop allows you to accessorize your phone with key chains, charms or other accessories.
Aegis cases feature hardened bio-enhanced plastic that is recyclable, degradable and compostable, making it truly eco-friendly.
Aegis cases meet Military Standard MIL-STD-810F for Vibration and Drop (Independently Tested):

  • Vibration (Mil-STD-810F, Method 514.5) from 20-2000Hz across 3 different axes for a total of 18 hours.
  • Drop (Mil-STD-810F, Method 516.5) - 26 drops onto concrete from 4ft.

Manufacturer Part Number
AG-LGW500-BK000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Aegis Case
  • Self-applicable screen protector
  • Microfiber cleaning cloth
  • Application card
  • Instruction booklet

Dimensions

  • Depth: 0.65 in
  • Width: 2.99 in
  • Height: 5.41 in
  • Weight: 0.13 lb