Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Features:
- Bluetooth stereo headphones
- Supports Bluetooth v3.0
- Supports profile A2DP (Advanced Audio Distribution Profile)
- Built-in microphone for making and receiving phone calls
- 3.5mm audio input
- Adjustable headband
- Digital volume control
- Nominal impedance: 32ohms
- DC battery power: built-in rechargeable lithium ion battery
- Battery life: up to 8 hours of audio
- Driver: 40mm
- Wireless range: 33 feet
- Includes: 3.5mm audio cable, USB cable, and carry pouch