Wall Mount Wide Format Projection Screen

Projection screen ensures that every video and presentation will display with amazing clarity and vivid color from any angle. 16:9 aspect ratio is optimized for displaying wide-screen videos and images. Matte white surface displays high-definition images with impressive quality and sharp brilliance. Durable vinyl material can be washed with mild soap and water to maintain brightness. Wall mount preserves floor space and allows you to display the screen in an optimal location. Retractable design allows safe storage when not in use.

Manufacturer Part Number
85573
EAN/UPC
0034138855737,034138855737
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.