Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
PRODUCT NAME: Epson EB-U32
PRODUCT CODE: V11H722053
WHAT'S IN THE BOX: EB-U32 Projector, 1.8m Power Cable, 1.8m Computer Cable, 1.8m USB Cable, Remote Control, 2 x AA Batteries, Soft Carrying Case
TECHNOLOGY
Projection System: RGB liquid crystal shutter projection system
LCD Panel: 0.67-inch wide panel with MLA (D10)
OPTICAL
Zoom: 1 - 1.2 (Optical)
Screen Size:
- 30" to 300" [0.87m to 9.02m] (Zoom: Wide)
- 30" to 300" [1.07m to 10.98m] (Zoom: Tele)
Projection Distance: 60" screen 1.8 - 2.17 m
Throw Ratio: 1.38 (Zoom:Wide), 1.68 (Zoom:Tele)
Projection Lens F Number: 1.50 - 1.71
Projection Lens Focal Length: 20.42mm-24.5mm
Focus Method: Manual
IMAGE
Colour Light Output: 3,200 Lumens
White Light Output: 3,200 Lumens
Resolution: WUXGA
Native Aspect Ratio: 16:10
Contrast Ratio: 15,000:1
Lamp Hours:
- 5,000 hours (Normal)
- 10,000 hours (ECO)
Lamp Type: 200 W UHE
Keystone Correction:
- Vertical: -30 to +30 degrees
- Horizontal -30 to +30 degrees
Tilt Angle: 0 to 12 degrees
CONNECTIVITY
Input: Video: 1 x RCA (Yellow), 1 x Component (via D-sub 15-pin), 2 x HDMI (1x MHL)
Input: Computer: 1 x D-sub 15-Pin (RGB), 1 x USB 2.0 type B
Input: Digital: 2 x HDMI (1 x MHL)
Input: Audio: 1 x RCA (Red/White), 2 x HDMI
Input: Control: 1 x USB 2.0 type A
Input: Network I/O: 1 x USB Type A
Wireless Connectivity: Included
Output Video: -
Output Audio: -
Speaker Output: 2W
ADVANCED FEATURES
EasyMP Network & Control: Yes (Wireless LAN included)
EasyMP Network Projection: Yes (Wireless LAN included)
PC Free Presentations: Yes
USB Plug 'n Play: Yes
AV Mute Slide: Yes
Instant Off: Yes
Auto Power On: Yes (PC, USB Display)
Direct Power On/Off: Yes
Security: Kensington lock
Security cable hole
Password protect function
Colour Modes: Dynamic, Presentation, Cinema, sRGB, Blackboard
GENERAL:
Dimensions D x W x H (Including Feet): 244 × 297 × 82 mm
Weight: Approx. 2.6kg
Lamp Warranty: 1 Year or 750 hours*
Projector Warranty: 2 Years (excluding lamps)
Power Consumption: Lamp on: 277W
Power Consumption: Standby: 0.26W
Noise Level: Normal/Eco: 37/28dB