Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
PRODUCT NAME: Epson EB-X31
PRODUCT CODE: V11H720053
WHAT'S IN THE BOX: EB-X31 Projector, 1.8m Power Cable, 1.8m Computer Cable, 1.8m USB Cable, Remote Control, 2 x AA Batteries, Soft Carrying Case
TECHNOLOGY
Projection System: RGB liquid crystal shutter projection system
LCD Panel: 0.55-inch wide panel (D7)
OPTICAL
Zoom: 1 - 1.2 (Optical)
Screen Size:
- 30" to 300" [0.9 to 9.0 m] (Zoom: Wide)
- 30" to 300" [1.08 to 10.8 m] (Zoom: Tele)
Projection Distance: 60" screen 1.8 - 2.17 m
Throw Ratio: 1.48 (Zoom: Wide), 1.77 (Zoom: Tele)
Projection Lens F Number: 1.58 - 1.72
Projection Lens Focal Length: 16.9 - 20.28 mm
Focus Method: Manual
IMAGE
Colour Light Output: 3,300 Lumens
White Light Output: 3,300 Lumens
Resolution: XGA
Native Aspect Ratio: 4:3
Contrast Ratio: 15,000:1
Lamp Hours:
- 5,000 hours (Normal)
- 10,000 hours (ECO)
Lamp Type: 200 W UHE
Keystone Correction:
- Vertical: -30 to +30 degrees
- Horizontal -30 to +30 degrees
Tilt Angle: 0 to 12 degrees
CONNECTIVITY
Input: Video: 1 x RCA (Yellow), 1 x S-Video, 1 x Component (via D-sub 15-pin), 1 x HDMI
Input: Computer: 1 x D-sub 15-Pin (RGB), 1 x USB 2.0 type B
Input: Digital: 1 x HDMI
Input: Audio: 1 x RCA (Red/White), 1 x HDMI
Input: Control: 1 x USB 2.0 type A
Input: Network I/O: 1 x USB Type A (for optional Wireless LAN unit)
Wireless Connectivity: Optional
Output Video: -
Output Audio: -
Speaker Output: 2W
ADVANCED FEATURES:
EasyMP Network & Control: Yes (with optional Wireless LAN Unit)
EasyMP Network Projection: Yes (with optional Wireless LAN Unit)
PC Free Presentations: Yes
USB Plug 'n Play: Yes
AV Mute Slide: Yes
Instant Off: Yes
Auto Power On: Yes (PC, USB Display)
Direct Power On/Off: Yes
Security: Kensington lock
Security cable hole
Password protect function
Colour Modes: Dynamic, Presentation, Cinema, sRGB, Blackboard
GENERAL
Dimensions D x W x H (Including Feet): 234 x 297 x 82 mm
Weight: Approx. 2.4 kg
Lamp Warranty: 1 Year or 750 hours*
Projector Warranty: 2 Years (excluding lamps)
Power Consumption: Lamp on: 277W
Power Consumption: Standby: 0.26W
Noise Level: Normal/Eco: 37/28dB