EF 50mm f/1.8 STM

For Creative Portraits and Low Light Photography.

The EF 50mm f/1.8 STM excels at portraiture, low-light photography, and adding an artistic edge to everyday objects and settings, thanks to its wide f/1.8 maximum aperture and 50mm focal length.

Manufacturer Part Number
EF5018ST
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Optical Features/Specifcations

Angle of view (horzntl, vertl, diagnl) 40º, 27º,46º
Lens construction (elements/groups) 42130
No. of diaphragm blades 7
Minimum aperture 22 (Minimum aperture if using 1/3stop increments)
Closest focussing distance (m) 0.35
Maximum magnification (x) 0.21
Distance Information Yes
Image stabilizer-AF actuator STM

Physical Specifications
Dust/moisture resistance
-Filter diameter (mm) 49
Max. diameter x length (mm) 69.2 x 39.3
Weight (g) 159

Accessories
Lens cap E-49
Lens hood ES-68
Lens case/pouch LP1014
Rear cap Lens Dust Cap E
Magnification with Extension Tube EF12 II 0.45-0.24
Magnification with Extension Tube EF25 II 0.74-0.53
Extender Compatibility Not Compatible
Other Accessories PF49 Protect Filte