GV-IP LPR Camera 5R 1.3 MP B/W Network Camera

Ideal for parking lot installation, the GV-IP LPR Camera 5R is a 1.3 MP B/W network camera designed for recognition of reflective license plates on vehicles traveling at 60 km/hr (37 mph) or less. With its multiple LEDs and intelligent IR, the camera is able to automatically adjust its shutter speed to the scene and produce clear license plate capture under low-light conditions. The motorized varifocal lens take the advantage of its motorized focus / zoom in that the user can remotely adjust the focus and zoom through the Web interface. It is weather proof (IP67) and also able to work in environments with temperatures from as low as -20 °C ~ 50 °C (-4 °F ~ 122 °F ).

Manufacturer Part Number
610-HLPRCM5-000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/3” B/W progressive scan CMOS
Picture Elements: 1280 (H) x 1024 (V)
Shutter Speed: Automatic, Manual (1/500 ~ 1/8000 sec)
White Balance: Automatic, Manual (2800K ~ 8500K)
S/N Ratio: 50 dB
Max. Speed: 60 km/h (37 mph)
Lens
Megapixel: 1.3MP
Lens Type: Motorized varifocal lens
Focal Length: 3 ~ 9 mm
Maximum Aperture: F/1.2
Mount: Ø14 mm
Image Format: 1/2.7”
Operation: Focus: Auto Focus
Zoom: 3X Optical Zoom
Iris: DC drive
IR Led Quantity: 12
IR Distance: 5m (16.4 ft.)
Operation
Video Compression: H.264, MJPEG
Video Stream: Stream 1 from H.264 and MJPEG
Stream 2 from H.264 and MJPEG
Frame Rate: 30 fps at 1280 x 1024
* The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes)
Image Setting: Brightness, Contrast, Sharpness, Gamma, Image Orientation, Shutter Speed, Defog, Zoom, Focus Change
Audio Compression: N/A
Two-way Audio: N/A
Sensor Input: N/A
Alarm Output: N/A
Video Resolution
Main Stream: 4:3: 1280 x 960, 640 x 480, 320 x 240
16:9: 1280 x 720, 640 x 360, 448 x 252
5:4: 1280 x 1024, 640 x 512, 320 x 256
Sub Stream: 4:3: 640 x 480, 320 x 240
16:9: 640 x 360, 448 x 252
5:4: 640 x 512, 320 x 256
TV-Out: N/A
Network
Interface: 10/100 Base-T Ethernet, RJ-45 connector
Protocol: HTTP, HTTPS, TCP, UDP, SMTP, FTP, DHCP, NTP, UPnP, DynDNS, 3GPP/ISMA, RTSP, PSIA, SNMP, QoS (DSCP), ONVIF (Profile S)
Mechanical
Temperature Detector: Yes
Camera Adjustment: Pan: 0° ~ 360°
Tilt: 90° ~ 180°
Rotate: 0° ~ 360°
Connectors: Power: PoE
Ethernet : RJ-45
Audio : N/A
Digital I/O: N/A
LED Indicator: N/A
General
Operating Temperature : -20 °C ~ 50 °C (-4 °F ~ 122 °F )
Humidity : 10% to 90% (no condensing)
Power Source : PoE (IEEE802.3at)
Max. Power Consumption : 16.6 W
Dimensions
(L X W X H) : Camera Body: 289.02 x 87.75 x 148.95 mm (11.4" x 3.45" x 5.86")
Cable Length: 1 m (3.28 ft)
Weight: 1.4 Kg (3.08 lb)
Ingress Protection: IP67
Vandal Resistance: IK10 for metal casing
Fan: Constantly On
Regulatory : CE, FCC, C-Tick, RoHS compliant
Power over Ethernet
PoE Standard : IEEE 802.3at Power over Ethernet / PD
PoE Power Supply Type : End-Span
PoE Power Output : DC 48V, 345mA (16.6W Max.)
Web Interface
Installation Management : Web-based configuration
Firmware Upgrade: Remote upgrade through Web browser or upgrade using IP Device Utility (included in the Software DVD)
Access from Web Browser : Camera live view, video recording, change video quality, bandwidth control, image snapshot, audio, Picture in Picture, Picture and Picture, Privacy Mask, Text Overlay
Language : Arabic / Bulgarian / Czech / Danish / Dutch / English / Finnish / French / German / Greek / Hebrew / Hungarian / Indonesian / Italian / Japanese / Lithuanian / Norwegian / Persian / Polish / Portuguese / Romanian / Russian / Serbian / Simplified Chinese / Slovakian / Slovenian / Spanish / Swedish / Thai / Traditional Chinese / Turkish
Applications
Network Storage: GV-NVR, GV-System, GV-Recording Server
Smart Device Access: -GV-Eye for Android smartphone, tablet, iPhone, and iPod Touch
- GV-Eye HD for iPad.
- embedded 3GPP/ISMA browser
Live Viewing: IE , GV-MultiView
CMS Server support : GV-Control Center, GV-Center V2, GV-VSM