Ronin Premium Canvas Sleeve for MacBook Pro 13in & 13in Chromebooks/Ultrabooks

Designed for the MacBook Pro, the Ronin™ Sleeve offers a protective solution in a premium waxed canvas style. Featuring a water resistant sealed zip closure and lined with a faux fur interior, the Ronin™ Sleeve is perfect for safeguarding your digital investment throughout your daily adventures.

Manufacturer Part Number
IM-355-OLV
EAN/UPC
0840076197590,840076197590
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Measurements:

Length 14.06 inches (357.12 mm)
Width 10.24 inches (260.1 mm)
Weight 0.51 lb (8.16 oz)
Depth 0.75 inches (19.05 mm)
One year warranty