PenScript Active Stylus for Smartphones and Tablets

Active Stylus for Smartphones and Tablets

With today's ever-shifting transformation towards a paperless world, we rely more than ever on our electronic devices to carry out daily activities such as sending emails, taking notes or running businesses. IOGEAR's PenScript™ Active Stylus sets out to redefine the way we interact with our touchscreen and mobile devices. The main means of communicating with our touchscreen devices today is with our fingers. Our fingers, as multi-functional as they are, are often times not the best or most accurate way to interact with our devices - especially for taking notes or drawing on a tablet or smartphone. The PenScript™ active stylus provides a superior alternative in a form factor that we're all familiar with.

What is an Active Stylus?

An active stylus is an input device that allows the user to write or draw directly on a device's screen. It is usually used for precise drawing, note-taking, annotating electronic documents or providing electronic signatures. Active styluses have evolved from older inactive styluses that contain no electronic components and feature a large rubber conductive tip that lacks the accuracy and features that an active stylus, such as the IOGEAR PenScript™ provides.

The PenScript™ works by generating electric signals that are picked up by your device's built-in digitizer. These signals are then transmitted to the device's controller which in turn senses the pen's location, pressure, and other functionalities. IOGEAR's PenScript utilizes Power Tip Technology™ to pinpoint the exact location of the stylus tip on the touchscreen providing both fluidity and exceptional accuracy when writing or drawing.

Thoughtful Design, Unparalleled Performance

The IOGEAR PenScript™ was designed with one thing in mind - how do we design a stylus that simulates the seamless pen-on-paper writing experience? Through research and development, IOGEAR decided to use premium quality materials and a very small and precise 1.9mm stylus tip made of POM (polyoxometalate). The POM material minimizes friction and allows the stylus to glide effortlessly over glass displays much like how a pen glides over paper.

The body of the stylus is made of a high-grade anodized aluminum alloy that not only gives the stylus a beautiful look and feel, but also provides durability and rigidity. In addition, the integrated rubber grip is thoughtful and adds to the pen-like feel of the PenScript™. The result of all these features is a well-balanced writing utility that not only feels great in the hands, but defines a new level of performance, control and reliability among styluses.

Draw, Sign and Write While On-The-Go

Whether you are an artist, writer, student or business person that needs to frequently sign electronic documents, the PenScript™ is a great tool to have around for any stylus-based computing. With the PenScript™ you will be able to express yourself with your own handwriting. The PenScript is also a perfect travel companion when you're on-the-go. It is small enough to fit in your pocket or briefcase. Use it to quickly jot down notes or draw whatever inspires you at that moment right on your mobile device. The PenScript™ works with virtually any smartphone or tablet as well as any note-taking or drawing app. You also won't have to worry about the PenScript™ running out of power on you while you're out, as a single AAA battery will allow for up to 12 hours of continual usage. But in the event that you're low on power, the PenScript's LED indicator will let you know that it's time to change out the battery.

Manufacturer Part Number
GSTYA100
EAN/UPC
0881317513281,881317513281
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317513281
Function GSTYA100
Battery Type: 1 x AAA
Housing
Case: Anodized aluminum
LEDs
Power On: Green
Dimensions GSTYA100
POP
Information
10'' Peg Hook: 9
6'' Peg Hook: 6
Unit Dimensions
Height: 5.59 inch (14.2 cm)
Depth: 0.47 inch (1.2 cm)
Length: 0.47 inch (1.2 cm)
Inner Pack
Width: 5.11 inch (13 cm)
Height: 8.66 inch (22 cm)
Depth: 2.95 inch (7.5 cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 2.4 inch (6.1 cm)
Height: 8.18 inch (20.8 cm)
Depth: 0.86 inch (2.2 cm)
Master Carton
Width: 2.4 inch (6.1 cm)
Height: 8.18 inch (20.8 cm)
Depth: 0.86 inch (2.2 cm)
Master Carton Qty.: 24
Weight
Master Carton Wt.: 4.1 lb. (1.86 kgs)
Inner Pack Wt.: 0.85 lb. (0.4 kgs)
Unit Pack Wt.: 0.15 lb. (0.06 kgs)
Unit Wt.: 0.05 lb. (0.02 kgs)