Used to route cable into one or two pieces of 1.5" (38mm) diameter split corrugated tubing. Requires coupler to be used with 4x4 FiberRunner®Fitting. Used with any 4x4 FiberRunner®Fitting.
Note:
Product Name: 2-Port Spillout to 1.5" (38mm) Inside Diameter Corrugated Tubing
CE Compliant: No
Color: Yellow
Material: ABS
Cover Part Number: —
Couplers Required: 1 pc. (FRBC4X4YL)
Fitting Type: 2-Port Spillout
System Type: 4 x 4 FiberRunner Fitting
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000