TM-P60II Receipt Printer

Epson’s robust Mobilink P60II wireless printer is fast, easy to  use and offers an ultra long battery life. Designed to meet the  needs of today’s mobile systems, it exceeds the printing  requirements of iOS, Android and Windows environments.

Manufacturer Part Number
C31CC79A9901
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PrintBack to top

Print Method: Thermal line printing

Print Speed:

  • Receipt mode: 100mm/sec
  • Label mode: 80mm/sec
  • Peeler mode: 40mm/sec

Print Resolution: Dot / Line: 420/432 dots

Printer FontsBack to top

Fonts: Font A 12 x 24, new Font B 10 x 24, new Font C 8 x 16

Column Capacity: 58mm paper, Font A/B/C, 35/42/52 columns; 60mm paper, Font A/B/C, 36/43/54 columns

Character Size: 1.5 × 3.0 / 1.25 × 3.0 / 1.0 x 2.0 mm (W x H)

Character Set: 95 Alphanumeric, 48 International, 128 x 10 Graphic

Characters per Inch: 17/20/25 cpi

Barcode:

  • 1D: EAN-8, EAN-13, UPC-A, UPC-E, JAN13, JAN8, Code 39, Code 93, Code 128, ITF, CODEBAR, GS-1- 128, GS1 DataBar, GS1 DataBar Truncated, GS1 DataBar Limited, GS1 DataBar Expanded
  • 2D: QR Code, Maxi Code, PDF417, Composite, Data Matrix, RSS/GS1 and Aztec

Media HandlingBack to top

Width:

  • Receipt Version: Paper or labels, 58mm or 60mm
  • Label Version: Paper or labels, 30 – 60mm

Paper Loading: Automatic label removal from backing (label version)

Core Diameter: 51mm

Auto Cutter: Partial cut, left uncut (receipt version)

ConnectivityBack to top

Interfaces: 802.11b/g/n (2.4GHz) and 802.11a/n (5GHz) or Bluetooth 2.1 + EDR

Mobile: Supported Mobile Operarting Systems:

  • Wi-Fi (802.11): iOS, Android and Windows® (Security Level WEP, WPA, WPA2-Enterprise)
  • Bluetooth: iOS, Android and Windows

GeneralBack to top

Reliability: 10 million printing lines; 500,000 autocutter (receipt version)

Drop Rating: 4 feet

Charging: AC adapter (2.5 hours to full charge), custom quad bay charger (2.5 hours to full charge)

Battery Life: Up to 27 hours with 802.11n, up to 46 hours with Bluetooth 2.1 + EDR1

Data Buffer: 4096 bytes

Software: TM-P60II Utility, EpsonNet Config, EpsonNet Simple Viewer, TM-P60II Remote Configuration Tool, TM Bluetooth Connector, Built-In Configuration Page

Audible Alert: Programmable buzzer

LED Indicators:

  • Green LED: Power (ON=Power on, OFF=Power off)
  • Orange LED: Only shown when power is ON; Error, Paper end, Cover open, Battery level low (printer does not operate)
  • Blue LEDs, Four battery level indicators:
    • 3 LED ON = approx. 100%–60%
    • 2 LED ON = approx. 60%–20%
    • 1 LED ON = approx. 20%–10%
    • 1 LED Flashing = approx. 10%–1%

Sensors: Paper out (receipt and label versions); Gap, black mark, label taken (label version)

Power Source: Custom Lithium-Ion battery pack, AC adapter (option)

Temperature: Operating: 0° C to 45° C

Dimensions: 4.05" x 6.25" x 2.55" (103 x 159 x 65 mm) (W x D x H)

Weight:

  • Receipt version: 1.4 lbs (630g) with battery, belt clip
  • Label version: 1.3 lbs (600g) with battery, belt clip

Color: Epson Black

NotesBack to top

1 The Mobilink P60II battery life can last up to 27 hours for Wi-Fi and up to 46 hours for Bluetooth. Battery life can vary significantly depending on usage.