GV-R939XG1 GAMING-8GD AMD Radeon R9 390X Graphic Card

  • Powered by AMD Radeon™ R9 390X GPU
  • 0dB Semi-Passive Dual 90mm Fan
  • Integrated with industry's best 8GB GDDR5 memory 512-bit memory interface
  • OC Edition - Core Clock: 1060MHz (Standard: 1050MHz)
  • Features Dual-link DVI-D / HDMI / DisplayPort*3
  • System power supply requirement: 600W

Manufacturer Part Number
GV-R939XG1GAMING-8GD
EAN/UPC
0813567021599,813567021599
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: Radeon R9 390X
Core Clock: 1060 MHz (standard: 1050 MHz)
Memory Clock: 6000 MHz
Process Technology: 28 nm
Memory Size: 8 GB
Memory Bus: 512 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.4
PCB Form: ATX
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 4
I/O: Dual-link DVI-D*1/HDMI*1/Display Port*3
Card size: H=42 mm, L=234 mm, W=129 mm
Power requirement: 600W (with one 8-pin and one 6-pin external power connector)