BR100 Branch Router

The Aerohive BR100 packs “work anywhere” mobility, enterprise routing, and security into one compact device.

Administrators need only set up a single configuration for remote devices via the familiar HiveManager interface; when the BR100 branch router is plugged in, it discovers the HiveManager automatically, and configuration is pushed to it. The BR100 enables administrators to run a thousand remote office VPNs as easily as a single location.

In addition to 802.11n WiFi, the BR100 supports multiple SSIDs and VLANs shared across wired and wireless interfaces, which can be configured in a number of ways to handle any small office/teleworker requirements. One SSID can be dedicated for employee access using 802.1X, for example, while another is used for guest access where devices are using a pre-shared key. Four 10/100 LAN ports are also configurable and can share a VLAN with a wireless SSID, as well as be protected by a Captive Web Portal or 802.1X.

The BR100 can be provisioned in several different ways, for maximum convenience and cost effectiveness. Organizations may choose to purchase the BR100 outright, and deploy/manage the devices as usual. Or the BR100 can be enabled via the innovative Branch on Demand. This subscription includes the BR100 support and a subscription to Aerohive’s HiveManager Online, for the ultimate in flexibility.

Since most of the traffic generated at branch or remote locations is destined for the Internet, Aerohive’s patent-pending Cloud Proxy automatically diverts that traffic through a cloud-based web security service, vastly reducing bandwidth costs by eliminating the need to route branch, remote office or mobile-user traffic back to a central location for filtering.

Manufacturer Part Number
AH-BR-100-N-W-20PKUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Mounting

  • Desktop
  • Keyhole Wall Mounts
Wi-Fi
  • 1x1 Single Band 802.11b/g/n
Data Rates
  • 802.11b: 1,2,5.5 and 11Mbps
  • 802.11g: 6,9,12,18,24,36,48, and 54 Mbps
  • 802.11n (HT20/HT40): MCS0 -MCS7
Frequency Band
  • 2412MHz - 2472MHz Frequency Band
Modulation
  • BPSK, QPSK, 16QAM, 64QAM, DQPSK and CCK
Encryption
  • WEP, AES and TKIP
Antennas
  • 2x embedded antenna with diversity function
Interfaces 
  • 1x IEEE 802.3 (10BASE-T) and IEEE 802.3u(100BASE-TX)Compliant 10/100 Mbps RJ45 Fast Ethernet WAN Port     
  • 4x IEEE 802.3(10Base-T) and IEEE802.3u(100BASE-TX) Compliant 10/100Mbps RJ45 LAN Ports with auto-sensing and auto-MDI/MDI-X. IEEE 802.3x PAUSE frame flow control n full duplex
  • 1x Type-A USB2.0 port backward compatible with USB1.1
  • 1x Reset button to reset (on press) and load factory default settings (when pressed for more than 5 seconds)
Modem Support
  • US/NAM Modules
    • Sierra Wireless 313U
    • Sierra Wireless 308U
    • Pantech UML 290
    • Novatel 551L
    • AT&T Beam AC340U
    • Verizon Pantech UML295
    • Sprint AC341U
    • T-Mobile Jet 3.0 ZTE MF683
    • C-Spire Franklin U772
  • International Modems
    • Sierra Wireless 310U
    • Sierra Wireless 312U
    • Sierra Wireless 319U
    • Sierra Wireless 320U
    • Sierra Wireless 326U
    • Huawei E220
    • Huawei E1752
    • Huawei UMG366
LEDs
  • Power/Status
  • WAN Port
  • LAN Ports (1-4)
Physical
  • 5.3” W x 1.2” H x 4.3” D
  • Weight: 6.3 oz (178g)
Security
  • 1 Kensington Lock Connector
Environmental
  • Operating: 0 to +40°C, Storage: -20 to +70°C
  • Humidity: 5 to 95% RH (non-condensing)
MTBF
  • ›200,000 hours based on Telecordia SR-332, Issue 2 at +25°C ambient temperature
Power
  • DC 12V/1A Input