Dolphin 60s Scanphone

Dolphin 60s, a part of Honeywell’s scanphone line, was specifically built to facilitate quick, reliable and secure access to business critical data. With real-time voice communication and data collection, this multi-purpose device will deliver consistently high levels of customer service while limiting total cost of ownership. Dolphin 60s goes beyond the fundamentals of consumer mobility by providing end-users with:

  • Integrated 1D and 2D scanning for multi-symbology data capture
  • Microsoft® Windows® Embedded Handheld 6.5 OS delivers an enterprise ready operating system
  • Extended battery performance provides workers with full shift power
  • Embedded Honeywell software utilities help maximize device potential
  • Compatibility with Remote Mastermind provides enterprise-class application support that lowers device deployment and management costs
The extended lifecycle of this device significantly reduces the configuration and implementation costs associated with the shorter lifecycles of consumer devices. Dolphin 60s users can also benefit from the same durability considerations they’ve come to expect from Honeywell mobile computers. This ruggedized device can endure exposure to dust, dirt and splashing water, and also survive multiple drops to concrete from up to four feet. All this reduces monthly failures rates resulting in less downtime, less spare units and more productivity.
Bridging the gap between consumer-grade devices and industrial-grade mobile
computers, the Dolphin 60s supplies workers with the tools and information needed
to make critical decisions at the point of customer service.

Manufacturer Part Number
60S-L0Q-C111XE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mechanical
Dimensions 136mm x 66mm x 28.7mm (5.35” x 2.60” x 1.13”)
Weight 246.6g (8.7oz)

Environmental
Operating Temperature -10° to 50°C (14°F to 122°F)
Storage Temperature -20° to 60°C (-4°F to 140°F)
Humidity 5 to 95% relative humidity (non-condensing)
Drop Designed to withstand multiple 4’ (1.2m) drops to concrete
Tumble Designed to withstand up to 800 (0.5m) tumbles per IEC 60068-2-32 specification
ESD +/- 15KV Air and +/- 8KV Contact
Environmental Sealing Independently certified to meet IP54 standards for moisture and particle intrusion

System Architecture
Processor TI AM3715 CortexA8 800 MHz
Memory 256 MB RAM x 512 MB FLASH
Display 7.1cm (2.8”) color LCD QVGA (240 x 320)
Touch Panel 4-wire resistive touch panel and support for finger touch and stylus
Keypad Standard keyboards: 46-key QWERTY or 30-key Numeric, dedicated scan key, volume up and down keys, side scan key, hard-reset key
Audio Speaker, HAC receiver, microphone
I/O Ports I/O connection(USB2.0,RS232,DC charging), Micro USB 2.0, 3.5mm headphone/mic combo jack
Camera 5.0 mega pixel camera with autofocus and flash
Storage Expansion User accessible microSD slot (SDHC compatible). Please check with your Honeywell representative for available qualified card options.
Battery Li-ion 3.7 V, 3340 mAh
Hours of Operation 13 hours (decoding and sending data over WLAN every 9 seconds) 7.5 hours (decoding and sending data over WWAN every 15 seconds, GPS continuously receiving data)
Decode Capabilities Dedicated imager capable of decoding standard 1D and 2D bar code symbologies
Development Environment Honeywell SDK for Microsoft® Windows® Embedded Handheld 6.5
HSM Application Software Honeywell Powertools® and Demos, Remote MasterMind™ for Mobility remote device management
Warranty 1 year factory warranty

Wireless Connectivity
WWAN
Multi-mode UMTS/HSPA+ and GSM/GPRS/EDGE operation HSPA 3GPP (DL: 14.4Mbps, UL: 5.7Mbps) with GPS
Bands supported:

  • PHS8-US:
             - Dual band 850/1900MHz GSM/GPRS/EDGE
             - Dual band 850/1900MHz UMTS/HSPA+
  • PHS8-E:
             - Dual band 900/1800/GSM/GPRS/EDGE
             - Dual band 900/2100MHz UMTS/HSPA+
  • PHS8-P:
             - Quad band 850/900/1800/1900/GSM/GPRS/EDGE
             - 800/850/900/1900/2100MHz UMTS/HSPA+
WLAN
IEEE 802.11 b/g/n; WiFiTM certified
WLAN Security
  • DeviceScape Supplicant
  • WEP, 802.1x, LEAP, TKIP, MD5, EAP-TLS, EAP-TTLS, WPA-PSK, WPA v2.0, and PEAP
WPAN
2.4 GHz (ISM Band), Bluetooth® v2.1+EDR; 10m (33’) line of sight