Silhouette/Series V Electric Projection Screen

Silhouette/Series V electrically operated projection screen with Tab-Tensioning System. The sleek, curved aluminum case and endcaps are finished in white (also available in black or dove grey). Slender dimensions and contemporary design. Can be mounted to the wall or ceiling. Screen and dowel retract completely inside the case.

Manufacturer Part Number
107409QL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 107409QL
Surface material: Matt White XT1000V
Image Format: HDTV
Diagonal size: 110"
Image/Viewable area: 54" x 96"
Case length: 118 5/8"
Product weight: 54 pounds
Shipping weight: 75 pounds