Backup Plus Slim Case

Help protect your Backup Plus Slim while keeping the drive and cable organized.

The Seagate® Backup Plus Slim portable drive simplifies backup for consumers who want to help protect their entire digital life locally, in the cloud, from mobile devices or from social networks. Help protect and add some extra grip for your drive with the Backup Plus Slim case. In addition, the case has a slot that allows the drive and cable to be neatly organized while on-the-go.

Manufacturer Part Number
STDR402
EAN/UPC
0763649072097,763649072097
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Length (in/mm)       0.693/17.60

Width (in/mm)         3.228/82.00

Height (in/mm)       4.705/119.50

Weight (lb/kg)         0.108/0.049