ZenPad C 7.0 Z170C-A1-BK Tablet

ASUS ZenPad™ C 7.0

Luxury On Your Terms

Stylish 7-inch value tablet delivers all-around entertainment

Fashion-inspired design

The design of ASUS ZenPad C 7.0 carries modern influences and a simple, clean look that gives it a universal and stylish appeal. These elements are inspired by our Zen design philosophy of balancing beauty and strength.

Unprecedentedly rich visual experience

ASUS VisualMaster is a suite of exclusive visual enhancement technologies that combine hardware and software to optimize all aspects of the display resulting in an incredibly realistic viewing experience. With ASUS VisualMaster, it's just like being there.

Cinematic audio on the go

ASUS ZenPad C 7.0 features DTS-HD Premium Sound and SonicMaster technology to provide further enhancement, ensuring the ultimate audio experience.

See what others can’t see

ASUS ZenPad C 7.0’s PixelMaster camera captures stunning, high-resolution photos. PixelMaster Camera comes with best technology that combines software and optical design to deliver incredible images.

Brand new ZenUI™

ASUS ZenUI has more than 1,000 features that improve upon the standard Android interface. You’ll enjoy a simpler and smarter experience, with a stylish new layout that expands white space for a cleaner design, placing the information you need front and center. The brand new ZenUI is brighter, smarter, simpler and even more beautiful. It knows what you need, expresses your thoughts and feelings, and connects you wherever you go.

Manufacturer Part Number
90NP01Z1-M00870
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Tablet: Android 5.0 (Lollipop)
Display
  • 7" LED Backlight WSVGA (1024x600) Screen
  • IPS Panel
  • 10 finger multi-touch support
  • Anti-fingerprint coating
  • Full lamination
CPU
  • Intel® Atom™ x3-C3200 Quad-Core, 64bit
Memory
  • 1GB
Storage
  • 8GB/16GB *1
  • 5GB Life Time ASUS Webstorage Space ; with an additional 11GB for the first year 
  • 100GB of Google Drive space for 2 years
Graphic
  • MaLi-450 MP4
Wireless Data Network
  • WLAN802.11 b/g/n
  • Bluetooth V4.0
  • Support Miracast
Camera
  • 0.3 MP Front Camera 
  • 5 MP Rear Camera
  • 2 MP Rear Camera
Audio
  • 1 x Front Speaker with DTS HD Premium Sound
Interface
  • 1 x Micro USB
  • 1 × 2-in-1 Audio Jack (Headphone / Mic-in) 
  • 1 x Micro SD Card Reader, up to 64GB SDHC
Sensor
  • G-Sensor
Battery
  • 8 hours battery life; 13Wh Li-polymer Battery
Navigation
  • GPS, GLONASS & AGPS
Color
  • Black, White, Red, Aurora Metallic
Dimensions
  • 189 x 108 x 8.4 mm (LxWxH)
Weight
  • 265 g