PJ WX4241N Short Throw Projector

Make learning interactive and fun with high-definition projection

Make your lessons more engaging and interactive with the RICOH PJ WX4241N short-throw, widescreen, high-definition projector. You can play DVDs, MPEG4s and have fun with 360-degree projection. And, by turning your ordinary whiteboard into a digital whiteboard, you can save and share your ideas.

Manufacturer Part Number
432012
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

Projector Part Number

432012

Replacement Lamp Type 17 Part Number

512822

3D Glasses Type 1

512511

Projection System

Single Chip Digital Light Processing (DLP)

Resolution

WXGA – 1280 x 800 dpi (1,024,000 Picture Elements)

White Light Output (Brightness)¹

3,300 lm

Color Reproduction

1,073,000,000 Colors

Contrast Ratio

13000:1

Screen Size / Projection Distance

60" – 400"/24" – 169.6"

Lamp Type

High Pressure Mercury (250W)

Lamp Life

Standard Mode: 3,500 hours; Eco Mode: 5,000 hours

Video Compatible Signal

NTSC, PAL, SECAM, PAL-M, PAL-N, PAL-60, NTSC 4.43, 60 Hz (Mono), 50 Hz (Mono)

USB Memory Compatible File Format³

JPEG, MPEG2, MPEG4

Throw Ratio

0.47

Projection Modes

Front (Standard), Rear, Rear Ceiling, Front Ceiling, 360° Tilt Free

Other Primary Features

AV Mute (Blank), Freeze, Re-size (Magnify), Auto Keystone Correction (vertical/horizontal), Digital Zoom (80% – 100% Reduction), Password Protection, Wall Color Mode, Key Lock, Security Bar, Kensington Lock, User Logo, Multi-screen Projection (1 PC to 4 Projectors), Eco Mode, Automatic Brightness Control, Carbon Meter, Closed Captioning, Color Universal Design, Presentation Timer, Blu-ray 3D Projection Ready, Timer Set On/Off, Interactive Ready, Projector Management, Digital Camera, Simultaneous with Wired and Wireless, Miracast, Crestron, AMX and DLNA Compatible, Firmware Update, PJLink, PC Free Presentation (JPEG/MPEG2/MPEG4 via USB)

Supported Languages

Arabic, Chinese (Traditional), Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hungarian, Indonesian, Italian, Japanese, Norwegian, Polish, Portuguese, Romanian, Russian, Spanish, Swedish, Thai, Turkish

Built-in Speaker

10W Mono

Dimensions (WxDxH) (excluding protrusions)

11.69" x 9.25" x 3.93" (297 x 235 x 100 mm)

Weight

Approx. 6.8 lb. (3.1 kg)

Fan Noise

Standard Mode: 38 dB or less; Eco Mode: 32 dB or less

Operating Environment

Temperature: 41°F to 95°F (5°C to 35°C); Humidity: 30% to 70% (no condensation)

Power

100 V – 240 V, 50/60 Hz

Liquid Crystal Panel

Size

0.65"

Aspect Ratio

16:10

Analog RGB Compatible Scanning Frequency

Horizontal

15 – 100 kHz

Vertical

23 – 85 Hz

Projection Lens

Lens Focal Length (from projection window to the screen)

0.27" (6.96 mm)

Zoom Ratio

N/A

Zoom / Focus

Zoom: N/A; Focus: Manual

Interface

RGB Input

Mini D-sub 15 pin x 1

RGB Output

Mini D-sub 15 pin x 1 (input and change over)

Video Input

RCA 1 pin x 1

Audio Input

3.5 mm diameter stereo mini jack x 1

Audio Output

3.5 mm diameter stereo mini jack x 1

USB

USB 2.0 Type A x 1 (JPEG/MPEG)

Wired LAN

10BASE-T/100BASE-TX/1000BASE-T x 1 (RJ45)

Wireless LAN

IEEE 802.11 a/b/g/n compliant

HDMI

HDMI™ Terminal x 1

Operating Systems

Network Utility

Windows Vista SP2 (Ultimate/Business/HomePremium/HomeBasic) 32/64bit; Windows 7 SP1 (Ultimate/Enterprise/Professional/ HomePremium) 32/64bit; Windows 8 Pro/Enterprise 32/64bit; Windows 8.1 Pro/Enterprise 32bit/64bit; Mac OS X (10.7 – 10.10)

JPEG Conversion Tool4

Windows Vista SP2 (Ultimate/Business/HomePremium/HomeBasic) 32/64bit; Windows 7 SP1 (Ultimate/Enterprise/Professional/HomePremium) 32/64bit; Windows 8 Pro/Enterprise 32/64bit; Windows 8.1 Pro/Enterprise 32bit/64bit

Projector Management Utility4

Windows Vista SP2 (Ultimate/Business/HomePremium/HomeBasic) 32/64bit; Windows 7 SP1 (Ultimate/Enterprise/Professional/ HomePremium) 32/64bit; Windows Server 2008 SP2 32bit/64bit; Windows Server 2008R2 SP1 64bit; Windows 8 Pro/Enterprise 32/64bit; Windows 8.1 Pro/Enterprise 32bit/64bit

Power Consumption

While Operating

Less than 316W/Eco Mode: 209W

Standby Network OFF

0.3W

Standby (Wired Network On)

Less than 1.4W

¹ Overall mean values for product at time of shipping are indicated in accordance with the JIS X6911-2003 data projector specification format. ² Preset to this range of supported signals. Signals not present by display even if they are within this range. ³ When using the USB terminal for computer-free presentations, there is no guarantee images will display. They may not display because of the file. 4 Not supported on 64-bit version. Warranty: The Ricoh PJ Series is under warranty against defects for a period of three years from the date of purchase. Consumables are under warranty for a period of 90 days from the date of purchase or until depleted, whichever comes first. Please refer to warranty documents shipped with the product for more details. For maximum performance and yield, we recommend using genuine Ricoh parts and consumables.