CAC Reader

Belkin introduces the first contact smart card reader designed for today's government user. The reader supports smart cards meeting ISO7816 standards, which include CAC and PIV. The reader is designed with high-quality material to meet the most demanding requirements for government data security use and includes a variety of features that make the reader the most efficient to use in its class. The reader also offers the broadest smart card compatibility, including Class A, B, C (5v, 3v, 1.8v), which makes it ideal to meet legacy, current, or future security needs. FIPS 201 compliant. TAA compliant.

Manufacturer Part Number
F1DN008UTT
EAN/UPC
0745883699421,745883699421
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:

  • Product Type: Card reader ( external ) - USB
  • Key Features: Power indicator, status indicator
  • Width: 2.7 in
  • Depth: 2.5 in
  • Height: 0.9 in
  • Weight: 3.2 oz
  • Supported Flash Memory: SmartMedia Card

Expansion / Connectivity:

  • Connections: 1 x USB

Miscellaneous:

  • OS Required: Apple MacOS, Microsoft Windows CE, Linux, Microsoft Windows 2000/XP/Vista/7, Linux (64-bit), Microsoft Windows Embedded
  • Included Accessories: USB cable
  • Compliant Standards: C-Tick, ICES-003, WHQL, FCC, EMV 2000 level 1, FIPS 201
  • Manufacturer Selling Program: Belkin B2B
Manufacturer Warranty:
  • Service & Support: 3 years warranty
  • Service & Support Details: Limited warranty - 3 years