16" Drifter Backpack Black/Camouflage

The Targus TANC Laptop Backpack features a padded laptop compartment that keeps the device secure and separate from other items carried in the case.  The thick padding on the back panel includes a large hidden zippered compartment and is strategically placed to provide lumbar support.  The heavily padded shoulder straps provide comfort for travel and include an elastic loop specifically designed to hold sunglasses.  The main front compartment includes pockets for business cards, a mesh accessory pocket and key clip. The interior divider provides a safe place to store documents.  The backpack features a weather-resistant bottom, thick industrial zipper pulls and a sturdy molded plastic handle supported by metal grommets and cabling.

Manufacturer Part Number
TSB834
EAN/UPC
0092636310677,092636310677
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Limited Lifetime Warranty
Weight: 2.9 lbs
Color: Black