M2470SWH 59.9cm (23.6”) LCD Monitor

With Full HD resolution and high contrast ratios, the 23.6-inch M2470SWH display offers brilliant picture quality and sharp, clear imagery – even on the darkest areas of the screen. Perfect for a range of home computing requirements, this monitor really excels at fast-paced entertainment like games and movies with ultra-fast 1ms response time for lag-free action. Advanced MVA panel technology delivers ultra-wide viewing angles of 178 degrees to ensure you’ll see every detail, no matter where you’re sitting. Integrated VGA and HMDI ports make it easy to connect your computer, media center, game console and more, plus the built-in speakers and headphone jack are ideal for listening to music or catching up with friends.

Manufacturer Part Number
M2470SWH
EAN/UPC
4038986144995
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL FEATURES
Line Value-line
Panel Type MVA
Panel Size 23.6" / 59.9 cm
Aspect Ratio 16:9
Brightness 250 cd/m²
Contrast Ratio Dynamic 50M:1
Pixel Pitch(H) (V) 0.2715
Display Area (H x V) 521.28x293.32
Viewing Angle (CR >= 10) 178/178
Response time 5ms GTG
Color Black

SCANNING FREQUENCY
Scanning Frequency 30-83khz/50-76hz
Pixel Frequency 165 MHz

RESOLUTION
Maximum Resolution 1920x1080@60Hz
Recommended Resolution 1920x1080@60Hz
HDCP compatible Yes

CONNECTORS
D-Sub Yes
DVI -
HDMI 2x
USB -
MHL -
DisplayPort -

POWER
Power Source 100 - 240V 50/60Hz
Power Consumption On: 17,96W, Standby: 0,37W,
Off: 0,19W
Zero Power Switch -

FEATURES
Plug and play Yes
iCare Yes
i-Menu Yes
e-Saver Yes
Screen+ Yes
Vesa Wallmount Yes
Regulations
Energystar 6
TCO 6
EPEAT Silver
TUV-GS
TUV-Bauart
CE
FCC
EAC
RoHS compliant

ACCESSORIES
VGA Cable
HDMI Cable
Power Schuko C7 Cable

DIMENSIONS
Product with stand (W×H×D) 551.4x400.4x221 mm
Packaging (W×H×D) 620x435x127 mm
Weight 3.58 kg wo/packaging
5.21 kg w/packaging
Warranty 3 Years
EAN 4038986144995