Fast Charging Travel Adaptor

Charge your Note 4, S6 or S6 Edge fast Fast Charging Travel Adaptor

With Active Fast Charging (AFC) you can charge your device battery from empty to 50% charge in just 10 minutes! This technology is only available to S6 Devices and the Note 4, but the Fast Charging Travel Adaptor will charge all other Samsung handsets, tablets and wearables safely.

Manufacturer Part Number
EP-TA20HWEUGAU
EAN/UPC
8806086549165
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Area:

Area: Austrailia

Color:

Color: White

General Feature:

  • Features: Charger
  • Packaging Contents: Travel Adapter Unit, USB2.0 Cable

Physical specification:

  • Dimension (WxHxD): 36.6 x 23.5 x 74.06 mm
  • Weight: 43.4 g

Power:

  • Output Current: 2000mA
  • Output Voltage: 5