AC1900 Nighthawk WiFi Range Extender

Extreme Dual Band WiFi

Get the whole-home connectivity you need for iPads®, smartphones, laptops, & more. Boost the range your WiFi network to every corner of your home for maximum WiFi performance.

The NETGEAR Nighthawk AC1900 WiFi Range Extender boosts your existing network range & speed, delivering extreme dual band WiFi up to 1900Mbps. The 700mW high-powered amplifiers provide extreme range, while the dual core 1GHz processor enables maximum WiFi performance. It works with any standard WiFi router & is ideal for HD video streaming & gaming. Get the whole-home connectivity you need for iPads®, smartphones, laptops & more.

  • Dual band WiFi up to 1900Mbps
  • 700mW high-powered design for ultimate range
  • Dual core 1GHz processor for max WiFi performance

EXTEND EXTREME RANGE & PERFORMANCE

  • Extreme dual band WiFi speed—up to 1900Mbps
  • Dual Core 1GHz processor enables max WiFi performance
  • 700mW high power amplifiers for extreme range
  • 3 external antennas for maximum signal coverage
  • FastLane technology improves performance using both WiFi bands

STREAM ULTIMATE CONNECTIVITY

  • 5 x Gigabit ports to connect wired devices like smart TVs and game consoles to WiFi
  • Access Point mode creates a WiFi hotspot using a wired Ethernet connection
  • USB 3.0 for up to 10 times faster access to your stored media
  • DLNA® server to play your media on TVs and game consoles
  • Access scheduling for parental controls

MOBILE UP TO 100% FASTER

  • Whole home WiFi coverage for your mobile devices
  • High-powered amplifiers and external antennas increase range
  • Print from an iPad® or iPhone®—Make any printer AirPrint® compatible
  • Optimize your WiFi network with the WiFi Analytics app for Android
  • Web browser based settings accessible on most devices

Manufacturer Part Number
EX7000-100AUS
EAN/UPC
0606449105599,606449105599
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: EX7000

WiFi Technology: 802.11ac

WiFi Performance:
AC1900

WiFi Band:
Dual Band 2.4 & 5GHz

Number of Ethernet Ports:
Five (5) 10/100/1000 Ethernet ports with auto-sensing technology

Number of USB Ports:
One (1) USB 3.0 port

Key Features:

  • Dual band WiFi up to 1900Mbps
  • 700mW high-powered design for ultimate range
  • Dual core 1GHz processor for max WiFi performance
  • 3 external antennas for maximum signal coverage
  • High-powered amplifiers and external antennas for increased range
  • FastLane technology improves performance using both WiFi bands

Ease of Use:

  • CD-less setup—great for mobile devices
  • Push ‘N’ Connect using Wi-Fi Protected Setup®(WPS)1
  • Power on/off button

Security:

  • WiFi Protected Access® (WPA/WPA2-PSK) and WEP

Package Contents:

  • AC1900 WiFi Range Extender (EX7000)
  • Quick Start Guide
  • Do More booklet
  • Power adapter
  • Stand
  • Three (3) detachable external antennas

Physical Specifications:

  • Dimensions: 9.92 x 6.85 x 1.22 in (252 x 174 x 31 mm)
  • Weight: 1.44 lb (654 g)

Standards:

  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE 802.11 a/n/ac 5GHz
  • Five (5) 10/100/1000 Ethernet ports with auto-sensing technology
  • USB 3.0 port
  • DLNA compatible Digital Media Server (DMS)

System Requirements:

  • 2.4 and/or 5GHz 802.11 a/b/g/n/ac WiFi router or gateway
  • Microsoft® Internet Explorer® 8.0, Firefox® 2.0 or Safari® 5.1 or Google Chrome 25.0 browsers or higher

1 Works with devices supporting Wi-Fi Protected Setup (WPS). Data throughput, signal range, and wireless coverage per square not guaranteed and may vary due to differences in operating environments of wireless networks, including without limitation building materials and wireless interference. Specifications are subject to change without notice. The product may not be compatible with routers or gateways with firmware that has been altered, is based on open source programs, or is non-standard or outdated.

The product may not be compatible with routers or gateways with firmware that has been altered, is based on open source programs, or is non-standard or outdated.

The country settings must be set to the country where the device is operating. Intended for indoor use only in EU member states, EFTA states, and Switzerland.