Nighthawk VDSL/ADSL Modem Router

Unleash the Power of Your Home WiFi

Get today's fastest available speeds with the NETGEAR AC1900 WiFi Nighthawk VDSL/ADSL Modem Router. Enjoy the ultimate in WiFi speeds up to 1.9Gbps and a powerful dual core 1GHz processor for extreme performance. High-powered amplifiers, external antennas and Beamforming+ improve range and reliability. Nighthawk supports ADSL/ADSL2/ADSL2+ and VDSL/VDSL2.

  • Extreme WiFi speed—Up to 1.9Gbps
  • 1GHz dual-core processor
  • Built-in DSL modem is also compatible with VDSL, VDSL2, ADSL, ADSL2, & ADSL2+
  • Fast VDSL2/ADSL2+ modem for fibre broadband
  • Beamforming+—Faster, more reliable connections
  • High-powered amplifiers and antennas to extend your WiFi coverage
  • Twice the USB storage access and faster connections using two USB 3.0 ports
  • Gigabit Ethernet WAN port provides universal compatibility with any Internet service
  • NETGEAR genie App®--Easily manage, monitor, and control your home network from PC, tablet, or smartphone

WiFi ADSL/VDSL Modem Router

Get the superfast WiFi speeds of up to 1.9Gbps. Supports ADSL/ADSL2/ADSL2+ and VDSL/VDSL2 with auto detection for Universal DSL support. Compatible with any Internet service provider with via the Gigabit Ethernet WAN port.

Streaming and Gaming

Enjoy buffer-free streaming and gaming with Nighthawk AC1900 WiFi ADSL/VDSL Modem Router. A powerful dual core 1GHz processor and WiFi speeds up to 1.9Gbps keeps you connected to speed while the advanced QoS prioritizes gaming and streaming so other connected devices won't slow you down.  Features like two USB 3.0 ports allows you even more convenient and quicker streaming from the router-connected USB drive. Nighthawk also offers secure remote access to your home network via VPN.

Mobile

Improve your connection throughout your home while on new or legacy mobile devices. Roam farther and maintain your speed and reliability with Beamforming+ and powerful external antennas.

Speed

Get the fastest WiFi currently available and enjoy a blazing-fast, lag-free WiFi experience for gaming, video streaming or surfing.

  • World's fastest WiFi—Up to 600+1300 Mbps
  • Gigabit WiFi—Next-generation WiFi now at Gigabit speeds
  • Gigabit wired—Ideal for HD gaming and video
  • Dual core processor—Dual-core 1GHz processor boosts wireless, wired and WAN-to-LAN performance
  • Cable or Fibre—Also connects to cable modem via Gigabit Ethernet WAN port
  • DSL Modem—Compatible with VDSL, VDSL2, ADSL, ADSL2, & ADSL2+
WiFi Range

Got range? Homes come in all shapes and sizes and the Nighthawk AC1900 WiFi ADSL/VDSL Modem Router provides WiFi coverage no matter where you connect in your home.

  • Ultimate range—WiFi coverage throughout very large homes
  • Antennas—High-powered amplifiers and 3 external antennas
Reliability

There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features and best-in-class technology, you’ll reduce interference and enjoy more reliable WiFi connectivity.

  • Simultaneous Dual Band—Reduces interference for better connections to more WiFi devices
  • Advanced QoS—Better gaming and streaming experience
  • Beamforming+—Boosts speed, reliability, and range of WiFi connections for 2.4 and 5GHz

Manufacturer Part Number
D7000-100AUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: D7000

WiFi Technology: 802.11ac

Modem: DSL Modem—Compatible with VDSL, VDSL2, ADSL, ADSL2, & ADSL2+

WiFi Performance: AC1900 (600 Mbps + 1300 Mbps)†

WiFi Range: Very large homes

WiFi Band: Simultaneous dual band 2.4 GHz & 5 GHz

Number of Ethernet Ports: Five (5) 10/100/1000 Gigabit Ethernet Ports with auto-sensing technology

Number of ADSL Ports: One (1) DSL port, supports ADSL/ADSL2/ADSL2+ and VDSL/VDSL2

Number of USB Ports: Two (2) USB 3.0 port

Key Features:

  • Extreme WiFi speed—Up to 1900 Mbps†
  • 1GHz dual-core processor
  • Fast DSL modem for fibre broadband
  • Compatible with ADSL/ADSL2/ADSL2+ and VDSL/VDSL2
  • VPN support—Secure access to your home network
  • ReadySHARE Vault—Software for automatic PC backup to USB hard drive connected to the router
  • NETGEAR genie® App—Enjoy more of your connected home

Security:

  • Customized free URL to set up personal FTP server
  • VPN support—secure remote access
  • Guest network access—separate & secure
  • WiFi Protected Access® (WPA/WPA2—PSK)
  • Double firewall protection (SPI and NAT)
  • Denial-of-service (DoS) attack prevention

Physical Specifications:

  • Dimensions: 11.22 x 7.26 x 1.97 in (285 x 185 x 50 mm)
  • Weight: 1.65 lb (750 g)

Package Contents:

  • Nighthawk AC1900 WiFi VDSL/ADSL Modem Router (D7000)
  • Ethernet cable
  • Phone cable
  • DSL filter
  • Quick start guide
  • Power adapter, localized to country of sale

Standards:

  • Two (2) USB 3.0 ports
  • One (1) DSL port
  • IEEE® 802.11 b/g/n 2.4GHz + 256 QAM support
  • IEEE® 802.11 a/n/ac 5.0GHz
  • Five (5) 10/100/1000 Mbps—(1 WAN & 4 LAN) Gigabit Ethernet ports

System Requirements:

  • VDSL/ADSL broadband Internet service
  • Gigabit Ethernet WAN provides broadband connectivity options to cable, DSL or fibre modems
  • Microsoft® Windows 7, 8, 8.1, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
  • Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome 11.0 browsers or higher

† Maximum wireless signal rate derived from IEEE 802.11 specifications. Actual data throughput and wireless coverage will vary and may be lowered by network and environmental conditions, including network traffic volume and building construction. NETGEAR makes no representations or warranties about this product’s compatibility with future standards.

Up to 1300 Mbps wireless speeds achieved when connecting to other 802.11ac 1300 Mbps devices. 2.4GHz performance mode requires 256QAM support on WiFi client.