Wireless AC750 Dual-Band Range Extender

Supercharge your home Wi-Fi.
Boost the range of your home wireless network with the Manhattan Wireless AC750 Dual-Band Range Extender. Designed specifically with today's most popular smartphones, tablets, ultra-mobile PCs and portable gaming systems in mind, the Wireless Range Extender extends your existing wireless network to eliminate dead spots and keep you connected throughout your entire home.

Easy to Install
The Wireless AC750 Dual-Band Range Extender is easy to install — simply plug it into any electrical outlet, press the WPS button on the range extender and then press the WPS button on the back of your router.

Perfect for Streaming, Gaming and More
The Wireless AC750 Dual-Band Range Extender allows you to enjoy lag-free online streaming music, video and gaming on your smartphone, tablet or portable computer, as well as Wi-Fi enabled Smart TVs, gaming systems and Blu-ray players. Plus, built-in Wi-Fi Multimedia (WMM) regulates bandwidth and signal strength for optimum performance.

Reduce Mobile Data Use
Connecting to your home wireless network on your smartphone or tablet is a great way to reduce 3G/4G mobile data consumption. The wireless range extender maximizes your home network to eliminate dead spots and improve overall signal fidelity, so you can keep your mobile data for when you need it most.

Congestion? Not Here.
The main benefit of a dual-band AC range extender is the ability to shift traffic from the congested 2.4 GHz band to the relatively uncluttered 5 GHz space. So, you can use the 2.4 GHz band for your everyday tasks, such as surfing the Internet, social media or e-mail, while the 5 GHz AC band can be used for heavy-duty traffic like HD video streaming, VoIP calling, online gaming and downloading or transferring large files. If you already own a Wireless AC Dual-Band Router, then the Manhattan Wireless AC750 Dual-Band Range Extender is the perfect addition to your network.

Backward Compatible
Wireless AC is the next generation of wireless technology, providing faster speed and improved coverage. But, if none of the devices you own support Wireless AC, never fear — the Manhattan Wireless AC750 Dual-Band Range Extender is backward compatible with older 802.11b/g/n/a devices, so you can connect virtually any of your wireless devices to it.

Security is Key
The Manhattan Wireless AC750 Dual-Band Range Extender works with your current home router's security encryption (WEP, WPA and WPA2) to help keep your network safe from prying eyes and Wi-Fi thieves.

Manufacturer Part Number
525695
EAN/UPC
0766623525695,766623525695
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.11ac (433 Mbps Wireless LAN)
  • IEEE 802.11b (11 Mbps Wireless LAN)
  • IEEE 802.11g (54 Mbps Wireless LAN)
  • IEEE 802.11n (300 Mbps Wireless LAN)
General
  • LAN port: 10/100 Mbps RJ45 connector
  • WAN port: 10/100 Mbps RJ45 connector
  • WPS/Reset button
  • Operation mode selector:
    • AP/Repeater
    • Router
  • Flash memory: 16 MB
  • SDRAM: 128 MB
  • Certifications: FCC Class B, CE, RoHS
Wireless
  • Wireless 5.0 GHz link speed: up to 433 Mbps
  • Wireless 2.4 GHz link speed: up to 300 Mbps
  • Wireless security:
    • WEP encryption (64/128 bit)
    • WPA TKIP
    • WPA2 AES
    • WPA2 mixed
LEDs
  • Power
  • LAN
  • LAN/WAN
  • WiFi/WPS
Power
  • Internal 110 – 230 VAC, 50 – 60 Hz
  • Power consumption: 3.3 watts max.
Environmental
  • Dimensions: 78.0 (L) x 62.3 (W) x 60 (H) mm (3.1 x 2.45 x 2.36 in.)
  • Weight: 0.24 kg (0.52 lb.)
Package Contents
  • Wireless AC750 Dual-Band Range Extender
  • Quick install guide
  • Installation CD
  • Ethernet Cat5 RJ45 cable: 1.0 m (3 ft.)