RoadMate 9465T-LMB Automobile Portable GPS Navigator

The premium Magellan RoadMate 9465T-LMB gives you a feature rich GPS navigation experience. Enjoy the ease of an expansive 7" high resolution touchscreen that automatically adjusts color and contract for clear day or night viewing. Enjoy the convenience of Free Lifetime Map Updates and Free Lifetime Traffic Alerts. The Bluetooth® connection safely turns your GPS device into a hands-free speaker phone.

Personalize your travel experience with the OneTouch™ Favorites Menu. Easily create icons of your favorite places and searches, such as your favorite coffee shop, restaurant, gas station, or bank. Just touch the customized icons to see the nearest locations of your favorite chain destinations while within any city.

Traffic Camera Alerts are included at no extra charge for one year. These audio/visual warnings alert you to fixed red light and speed cameras. This is verified crowd-sourced data. You can even become one of the many reporters on the roads by submitting your own discoveries or by rating the reliability of alerts. Premium content is available for an extra cost which includes black-spots (high accident areas), school zones, and dangerous intersections and much more.

Best Parking is another great feature that makes parking in the city much easier. Best Parking provides hours of operation and entrance address. Choose the open parking garage that is close to your destination and you are guided directly to the entrance. No more confusing searches for how to get in!

RoadMate navigation experience is both intuitive and robust. Enjoy easier viewing with 7” RoadMate navigators, perfect for cars, trucks and SUVs. Enter addresses quickly and accurately with Magellan's QuickSpell® see different routing options on the map, including fastest time and shortest distance. SayWhere™ technology speaks the street names while lane arrows guide you to the proper highway lanes. Preloaded maps of the 50 United States, Canada and Puerto Rico make this perfect for navigating new locations.

Manufacturer Part Number
RM9465SGLUC
EAN/UPC
0763357130690,763357130690
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Number RM9465SGLUC

Device

  • Dimensions (English)7.6" x 4.7" x 0.59"
  • Dimensions (Metric)194mm x 120mm x 15.1mm
  • Weight (English)12.8oz
  • Weight (Metric)362.87g
  • Battery Type720mAh, Li-ion rechargeable
  • Battery Life30 minutes
  • SpeakerYes
  • CPUCortex A9, CSR SiRF A6, 800MHz
  • Expandable MemorymicroSD
  • Temperature Range (F)14F to 158F
  • Temperature Range (C)-10C to 70C
  • Internal Memory4GB
  • Audio/Video InputYes
  • SD SlotYes

Screen

  • Display Resolution, WxHWVGA
  • Screen Size7.0"
  • Display TypeColor, Transmissive
  • Touch ScreenYes

GPS & Sensors

  • GPS Accuracy3-5 Meters
  • High-Sensitivity GPSYes
  • Antenna TypeMultidirectional Patch

Mapping & Navigation

  • Preloaded MapsUS, Canada, Puerto Rico
  • Points of Interest7M
  • Turn-by-Turn RoutingYes
  • Lifetime Traffic AlertsYes
  • Highway Lane AssistYes
  • Map UpdatesLifetime
  • Multi-Destination RoutingYes
  • OneTouch Favorites MenuYes
  • Speed LimitsYes
  • Spoken Street NamesYes
  • Branded POIsYes
  • POIs Along RouteYes
  • Smart City SearchYes
  • Smart DetourYes
  • QWERTY/ABCD KeyboardYes
  • Find Your CarYes
  • Landscape/Portrait ModeYes

Interface & Communications

  • USB PortUSB 2.0
  • PC CompatibleYes
  • MAC CompatibleYes
  • BluetoothYes