Triple-Video Docking Station for Laptops - USB 3.0

This triple-video docking station for laptops merges cutting-edge technology and high-quality hardware with innovative design elements. It’s one of the first universal laptop docking stations to support three external displays.

When coupled with your laptop display, the docking station makes it easy to create a high-performance, high-resolution workstation with four displays in total, including one 4K DisplayPort™ display.

With its expanded display presence, this specialty docking station is ideal for a wide range of applications. It offers a fast and easy way to maximize your laptop’s workable screen space, which is perfect for graphic and web designers, animators, financial analysts and more.

A four-display workstation helps you get more done

The triple-video docking station uniquely integrates two video chipsets, making it possible to connect one HDMI® and two DisplayPort monitors to your laptop. With four total displays, you can manage several programs at once and avoid the nuisance of minimizing or rearranging windows. Plus it delivers 4K cinema resolution to the first DisplayPort monitor.

This versatile docking station boosts your workflow with minimal impact on your budget, and it connects to your laptop or Windows based tablet through just one USB 3.0 (also known as USB 3.1 Gen 1 - 5Gbps) cable.

4K Ultra HD delivers ultimate display potential

Why sacrifice image quality for display quantity? This top-of-the-line docking station offers the best of both worlds. It features three video ports, including a DisplayPort connection that supports 4K x 2K (3840 x 2160p - 30Hz) Ultra HD resolution.

The docking station offers an enhanced method of upgrading the display capabilities of your computer. While many laptop docks offer two video outputs, they often don’t support three external displays, or Ultra High Definition.

The full-featured dock delivers crystal-clear image quality without sacrificing the total number of external monitor connections, which is ideal for highly detailed and graphically intense applications.

Plenty of ports gives you everything you need

This triple-video docking station lets you connect up to 12 peripherals, to transform your laptop into a powerful, full-sized workstation.

The dock also makes it easy to quickly charge your mobile devices, using the always-on fast-charge port. Plus, with five USB 3.0 ports, a headset jack, separate 3.5mm audio and microphone ports, as well as an RJ45 Gigabit Ethernet port, you have all the connections you need with no complications or extra costs.

Unlike some docks, this easy-to-use docking station offers seamless, error-free driver installation that will have you up and running fast.

Universally supported

Unlike some proprietary docking stations designed only to work with specific laptop models, this universal laptop dock works with multiple brands. All you need is your laptop’s USB 3.0 port and you can be up and running quickly. With universal support, you can use this dock with different laptops now, or in the future.

The USB3DOCKH2DP is backed by a StarTech.com 3-year warranty and free lifetime technical support.

Manufacturer Part Number
USB3DOCKH2DP
EAN/UPC
0065030860918,065030860918
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty
Information Warranty: 2 Years

Hardware
4K Support: Yes
Bus Type: USB 3.0
Chipset ID: DisplayLink - DL-5910 (Display, LAN, Audio)
VLI - VL812 (USB 3.0 w/ Charge)
Fast-Charge Support: Yes
Industry Standards: USB Battery Charging Specification Rev. 1.2
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
USB 3.0 - Backward compatible with USB 2.0/1.1

Performance
Auto MDIX: Yes
Compatible Networks: 10/100/1000 Mbps
Full Duplex Support: Yes
Maximum Data Transfer Rate: 5 Gbps (USB 3.0) 2 Gbps (Ethernet; Full-Duplex)
Maximum Digital Resolutions: 3840x2160 @ 30Hz / 2560x1600 / 2560x1440 (DisplayPort Video 1 - Single Display) 2560x1600 (DisplayPort Video 3 - Single Display) 2560x1440 (HDMI - Single Display)
Please see the manual for supported resolutions when using different combinations of displays (up to three external displays)
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes

Connector(s)
Connector Type(s):

  • 2 - DisplayPort (20 pin) Female 
  • 1 - HDMI (19 pin) Female 
  • 1 - USB 3.0 A (Fast-Charge; 9 pin; SuperSpeed) Female 
  • 4 - USB 3.0 A (9 pin; SuperSpeed) Female 
  • 1 - RJ-45 Female 
  • 1 - 3.5 mm Mini-Jack (4 Position) Female 
  • 2 - 3.5 mm Mini-Jack (3 Position) Female 
  • 1 - USB 3.0 B (9 pin; SuperSpeed) Female 
  • 1 - Security Lock Slot Female 
Software
OS Compatibility: Windows® 8 / 8.1 (32/64-bit), 7 (32/64)
Mac OS® 10.8 and later (tested up to 10.10)

Special Notes / Requirements
Note:
  • 4K resolution is supported on the DisplayPort Video 1 port only. A 4K-capable DisplayPort display is required to achieve 4Kx2K resolutions 
  • If connected to a USB 2.0 host port, or if using a USB 2.0 host connection cable, performance may be limited (USB 3.0 host cable included) 
  • USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5 Gbps 
System and Cable Requirements: USB-enabled computer with an available USB 3.0 port

Physical Characteristics
Color: Black & Silver
Enclosure Type: Plastic

Indicators
LED Indicators:
  • 1 - Link (Green) 
  • 1 - Activity (Amber) 
Power
Center Tip Polarity: Positive
Input Current: 1.5 A
Input Voltage: 100 ~ 240 AC
Output Current: 6.5 A
Output Voltage: 5 DC
Power Consumption: 32.5 W Max
Power Source: AC Adapter Included

Environmental
Humidity: 0~90% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 80°C (14°F to 176°F)

Packaging Information
Shipping (Package) Weight: 0 oz [1 g]

What's in the Box
Included in Package:
  • 1 - triple-video laptop docking station 
  • 1 - USB 3.0 host cable 
  • 1 - universal power adapter (NA/EU/UK/AU) 
  • 1 - instruction manual