Active In-Ear Headphones, Red

The Samsung Active In-Ear Headset is perfect for the active listener. It combines comfort, stability and high-quality audio into a stylish and compact package. Large 12mm speaker units give the Active serious sound while the contoured ear gels with stabilizing wings make it comfortable enough for long term wear and stable enough for the treadmill.

Compact, Light-Weight Design

Ultra-light materials and tangle resistant cable makes it easy to take these earbuds with you anywhere.

In-Line Multi-Function Remote

Built-In mic performs answer/send, volume control and track advance all within a convenient reach and without having to fumble for your phone.

Comfortable Fit

Includes 4 sets of ear gels to fit a wide variety of ear shapes and sizes.

Manufacturer Part Number
EO-EG920LREGUS
EAN/UPC
0887276083636,887276083636
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full Specifications

Package Contents

  • Headphones, 4 sets of ear gels

Cable Type

  • 1.2m

Color

  • Red

Notes

  • Frequency Response 20Hz~20kHz

Earbud Type

  • In-ear

Driver Type

  • 1-Way Dynamic Driver (12mm)

Impedance

  • 32 ohm