Note:
Model : E14
Product Type : Cube
Maximum Resolution : 10MP
Application Environment : Indoor
Image Sensor : Progressive Scan CMOS
Day / Night: No
Low Light Sensitivity: Standard
Minimum Illumination: Color: 0.1 lux at F1.8
Mechanical IR Cut Filter: No
IR LED: No
Lens: Fixed focal, f3.6mm / F1.8, Fixed iris, Manual focus
Lens Mount: CS mount (interchangeable lens)
Horizontal Viewing Angle: 99°
Compression: H.264 (Baseline/ Main/ High profile), MJPEG
Maximum Frame Rate vs. Resolution
7 fps at 3648 x 2736
7 fps at 3648 x 2160
7 fps at 2592 x 1944
7 fps at 2048 x 1536
30 fps at 1920 x 1080
30 fps at 1280 x 720
30 fps at 800 x 600
30 fps at 640 x 480
15 fps at 320 x 240
Horizontal Resolution (TV lines): 1450 TVL
Multi-Streaming: Dual streams
Video Motion Detection: 3 regions
Privacy Mask: 4 configurable regions
Wide Dynamic Range: Basic WDR (70 dB)
Digital Noise Reduction: DNR
S/N Ratio: 52 dB
Audio: 2-way (Built-in Microphone, Line-out)
Network Protocol & Service: TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Network Connector: RJ-45
Digital Input/Output: No
Local Storage: MicroSDHC/MicroSDXC memory card slot (card not included)
Power Source: PoE Class 2
Environmental Casing: No
Bundled Accessories: Bracket
Mount Type: Wall, Ceiling
Software Based Analytics (require PC based Smart Search Tool, IVS Server or ALPR Server): Face Detection, Motion Detection, Tamper, People Counting, Line crossing, Enter area, Exit area, Appear in area, Missing object, Unattended object, Crowd detection, Forbidden direction, Vehicle Counting, Heat Map, License Plate Recognition, Speed Detection
GPS Position: Manual setting
Client PC Operating System: Windows 8, Windows 7, Windows Server 2008, Windows Vista, Windows Server 2003, Windows XP
PC Web Browser: IE 8, IE 9, IE 10, IE 11, Firefox with VLC, Chrome with VLC, Safari with Quicktime
ONVIF Compliant: Yes (Profile S, Profile G available on new firmware v6.09)
Packing Dimension (L x W x H): 20 x 13.8 x 9.1 (cm)
Starting Temperature: -10°C ~ 45°C (14°F ~ 113°F)
Operating Temperature: -10°C ~ 45°C (14°F ~ 113°F)
Approvals: CE, FCC, UL (for optional PoE injector)
Warranty: 3 Years
Product Availability: ACTi : Now
Distributor : Now
MSRP (USA, reference only) : USD$462