Give your workers the real-time information they need to streamline inventory management in your coldest environments with the Omnii XT15f. The Omnii XT15f builds on the Omnii adaptable platform, adding features that enable your workers to achieve flawless fulfillment in the coldest corners of your supply chain — from the loading dock to a freezer in an ice cream manufacturing plant to an outdoor yard in the arctic cold of a wintery day.
Note:
PHYSICAL CHARACTERISTICS
Flexibility: Customer IT or VAR serviceable; Maximum ‘last step’ configurability; Keypads*, endcaps, pods swappable
Dimensions: 8.86 in. L x 3.86 in. W x 1.73 in. D (at display); 1.22 in. D (at grip area) 225 mm L x 98 mm W x 44 mm D (at display); 31 mm D (at grip area)
Weight: 1.34 lbs./610 g (basic unit with battery)
Keyboard Options:34-key Numeric *Non-Oracle version also available.
Power: 5000 mAh high capacity Lithium Ion smart battery
Display: 3.7” VGA (640 x 480) Transflective Color/Touch Display; 2 Touchscreen options: High Visibility option, Extreme Duty option
Audio: Integrated microphone and speaker; high volume 95dBA beeper; optional Push-to-Talk speaker; vibration feedback
Voice Applications: Walkie-talkie style Push-to-Talk – VoIP over WiFi or WWAN
USER ENVIRONMENT
Operating Temp.: -20°C to +50°C / -4°F to +122°F
Storage Temp.: -40°C to +60°C / -40°F to +140°F
Humidity: 5% to 95% non-condensing
Sealing: IP67, IP65, IEC 60529
Drop Spec: Multiple 6.5ft /2 m drops to polished concrete
Integrated Sensors: Motion (accelerometer); digital compass
ESD: +/- 8kV contact, +/- 15kV air discharge
REGULATORY
Worldwide Safety, EMC, RF, Laser approvals; CE Mark; E Mark (vehicle cradles); RoHS compliant; WEEE compliant; REACH compliant
ACCESSORIES
For a complete list of accessories, visit www.zebra.com/omniixt15.
PERFORMANCE CHARACTERISTICS
CPU: Texas Instruments® AM3715 Sitara ARM Processor, 800 MHz
Operating System: Windows® CE 6.0
Memory:RAM 512MB and 1 GB Flash ROM
Bar Code Scanner:Zebra SE4600 1-D/2-D Extended Range Imager
Application Software: Windows CE 6.0: Internet Explorer Embedded, Microsoft WordPad; Windows Embedded Handheld 6.5: Windows® Office Mobile 2010, includes Word, Excel, PowerPoint, OneNote and SharePoint; Internet Explorer Mobile; Windows Office Outlook Mobile; Windows Media Player Mobile
Terminal Emulation: Open TekTerm; Stay-Linked Terminal Emulation; Naurtech Browser; Naurtech Terminal Emulation
Mobile VPN: NetMotion Mobility XE VPN
Device Mgmt: Mobile Control Center (MCC)
Software Utilities PsionVU; Total Recall / TweakIt / Dr. Debug
WIRELESS DATA COMMUNICATIONS
WLAN: On-board IEEE 802.11a/b/g/n, (CCX v4) radio;
Security: 802.1X, WPA / WPA2-Enterprise & Shared Key,
Authentication: FAST-MSCHAPv2; LEAP; PEAPv0-MSCHAPv2; PEAPv1-GTC; TLS;
Encryption: 64/128 WEP, AESCCMP, TKIPP
WPAN Integrated Bluetooth® V2.0 + EDR
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the Omnii XT15 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
SERVICES AND SUPPORT
-Zebra Primary Services