Wireless Mouse M185

A simple, reliable mouse with plug-and-play wireless.

Reliable wireless

No delays or dropouts. The tiny wireless receiver gives you a connection you can count on.

All-year power pack

With 12 months of battery life, you don’t have to deal with the hassle of frequent battery changes.

Built to last

You’ll enjoy the high quality and reliability Logitech is known for—plus a 3-year limited hardware warranty.

Manufacturer Part Number
910-003635
EAN/UPC
0097855094278,097855094278
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • Windows Vista®, Windows® 7, Windows 8, Windows 10
  • Mac OS® X 10.5 or later
  • Chrome OS™
  • Linux® kernel 2.6+
  • USB port

Warranty Information

3-year limited hardware warranty

Package Contents

  • Mouse
  • Nano receiver
  • 1 AA battery (pre-installed)
  • User documentation

Part Number

  • PN 910-002225
Technical Specifications
Mouse Dimensions (height x width x depth): 2.36 in (60 mm) x 3.89 in (99 mm) x 1.54 in (39 mm)
Mouse Weight (including battery): 2.65 oz (75.2 g)
Receiver Dimensions (height x width x depth): 0.57 in (14.4 mm) x 0.74 in (18.7 mm) x 0.24 in (6.1 mm)
Receiver Weight: 0.06 oz (1.8 g)
Sensor technology: Advanced Optical Tracking
Sensor Resolution: 1000
Number of buttons: 3
Scroll Wheel (Y/N): Yes
Battery life: 12-month battery life
Battery type: 1 AA battery
Wireless operating distance: Approx 10m*
Wireless technology: Advanced 2.4 GHz wireless connectivity
Interface: USB receiver
Supported OS:
  • Windows Vista, Windows 7, Windows 8, Windows 10
  • Mac OS X 10.5 or later
  • Chrome OS
Product Origin: China