SRP-350III 3 inch POS printer

Upper middle class receipt printer

  •  3 inch thermal receipt printer
  •  Point of sale system receipt printer

Used for
  •  Coupon printing
  •  Ticket printing
  •  Kitchen order invoice printing
  •  Bar order invoice printing
  •  Receipt printer, receipt printing

Manufacturer Part Number
SRP-350IIICOEG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications



Print Characteristics

Print Method

Direct Thermal

Print Speed

SRP-350III: 250 mm/sec

SRP-352III: 230 mm/sec

Print Resolution

SRP-350III: 180 dpi

SRP-352III: 203 dpi

Print Width

Up to 72 mm

Sensor

Paper End, Paper Near End, Cover Open



Media Characteristics

Media Type

Receipt

Media Width

80 mm

Optional 58 mm (with 2 inch Partition)

Media Roll Diameter

Up to 83 mm

Media Thickness

0.062 ~ 0.075 mm

Supply Method

Easy Paper Loading



Physical Characteristics

Dimensions (W x L x D)

145 x 204 x 146 mm

(5.70 x 8.03 x 5.74 inch)

Weight

1.55kg (3.41 lbs)

Power

EnergyStar Certified,

External Power Adaptor 100-240V AV, 50/60Hz

Drawer Port

2 ports (via y-type adaptor)


Performance Characteristics


Memory

64 Mbit SDRAM, 32 Mbit FlashROM

NV Image Memory

256 Kbytes (mono)

Receive Buffer

4 Kbytes

User Define Buffer

12 Kbytes

Interface

Dual Interface

USB V2.0 FS + Serial

USB V2.0 FS + Parallel

USB V2.0 FS + Ethernet


Environment Characteristics

Temperature

Operating: 0 ~ 45°C(32 ~ 113°F)

Storage: -20 ~ 60°C(-4 ~ 140°F)

Humidity

Operating: 10 ~ 80% RH

Storage: 10 ~ 90% RH

Reliability

Printer Unit (MCBF)

70 Million Lines

Thermal Print Head (TPH)

150 km

Auto Cutter

1.8 Million Cuts



Software


Emulation

BXL / POS

Driver / Utility

Windows Driver, OPOS Driver, JPOS Driver,

Linux CUPS Driver, Mac Driver,

Virtual COM USB / Ethernet Driver, Utility Program

SDK

iOS SDK, Android SDK


Fonts / Graphics / Symbologies

Character Size

Font A: 12 × 24 Font B: 9 × 17 Font C: 9 × 24

KOR, CHN, JPN: 24 x 24

Characters Per Line

SRP-350III:

Font A: 42 Font B, C: 56

KOR, CHN, JPN: 21

SRP-352III:

Font A: 48 Font B, C: 64

KOR, CHN, JPN: 24

Character Sets

Alphanumeric: 95

Extended Graphics: 128 × 37 page

International: 32

Graphics

Supporting user-defined fonts, graphics, formats,

and logos

Barcode Symbologies

1D:Codabar, Code 39, Code 93, Code 128,

EAN-8, EAN-13, ITF, UPC-A, UPC-E

2D: Data Matrix, PDF417, QR code