3D 256GB SATA Solid State Drive

Expand the storage capabilities of your desktop with the HP 3D 256 GB SATA SSD, which includes 3D VNAND flash for impressive read/write performance and reliability plus the same solid performance you already get from current from SSD drives.

Manufacturer Part Number
N1M49AT
EAN/UPC
0889296961949,889296961949
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware compatibility : Please refer to QuickSpecs for list of compatible products.

Weight : up to 1.9 oz

Minimum dimensions (W x D x H) : 2.75 x 0.26 x 3.93 in

What's in the box :

  • Solid State Drive
  • Documentation

Warranty : One-year limited warranty.

1 For hard drives and SSDs, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB is reserved for system recovery software.

2 One-year limited warranty, or the remaining warranty of the HP Desktop in which the drive is installed.