22" Full HD Monitor

Clear picture quality with fast response time

  • Fast 5ms Response Time: See fast on-screen motion clearly and smoothly with less motion blur, judder or ghosting.
  • Full HD Resolution: Provides clean and crisp picture quality in 1920x1080 resolution so you can see all of your content clearly.

Easy on the eyes for a more comfortable viewing experience

  • Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button. 
  • Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience

Save energy with energy-efficient features

  • SMART Eco Saving: The SE450 reduces power consumption without a noticeable loss in picture quality thanks to eco-saving technology that automatically adjusts the brightness of the screen’s black sections while simultaneously adjusting the RGB gain values. 
  • Off Timer Plus: The SE450 offers an Off Timer setting that automatically turns off your monitor after a pre-set time, and an Eco Timer setting that turns off your monitor after a pre-set period of inactivity, reducing energy consumption.

Eco-friendly materials for a better environment

  • Recycled Plastics: All Samsung business monitors are made of 30% recycled plastics. 
  • PVC Free: Monitor mechanisms and circuits are constructed without PVC making for a more eco-friendly device, lessening environmental impact.
  • Accessory Packaging: Samsung has reduced the LDPE in accessory packaging from 100% to 80% by using bio-friendly Tapioca (20%) as an alternative manufacturing material. Samsung packaging is now Vinçotte-certified.
A professional ergonomic monitor for truly professional needs
  • HAS Stand: An ergonomically designed Height Adjustable Stand allows for flexible height adjustment up to 130mm. 
  • Tilt: Easily and smoothly tilt the screen forward 25° and backwards 3° for comfortable viewing.
  • Swivel: Quickly and easily adjust the screen left or right up to 45° for convenient viewing when working in groups.
  • VESA Support: With support for VESA 100 x 100, you can easily mount it on any wall.

Optional mountable USB soundbar

The ability to access multimedia content on workplace devices is becoming increasingly important for businesses. In order to accommodate this need, the Samsung SE650 can be fitted with an optional USB soundbar. Thanks to a seamless mounting system, the soundbar attaches to the back of the monitor to provide the same benefit as a built-in speaker. This convenient add-on delivers quality sound (2.5W) while saving space and keeping your workspace more organized.

Essential connectivity to suit any workspace

No matter your work environment or needs, Samsung monitors ensure the seamless connectivity you’ve come to expect. They come equipped with all of the essential ports you need to get your tasks done, including DVI, D-sub, DP and HDMI ports. 

Manufacturer Part Number
LS22E45KDWV/XY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Screen Size
22"
Active Display Size (HxV)
473.76(H) x 296.1(V)
Aspect Ratio
16:10
Panel Type
TN
Brightness (Typical)
250cd/m2
Brightness (Min)
200cd/m2
Dynamic Contrast Ratio
Mega ∞
Resolution
1680x1050
Pixel Pitch (HxV)
0.282(H) x 0.282(V)
Response Time
5ms
Viewing Angle (H/V)
170°/160°
Color Support
16.7M
Color Gamut (NTSC 1976)
72%
Refresh Rate
60Hz

General Feature
Windows Certification
Windows 10

Interface
D-Sub
1EA
DVI
1EA
Dual Link DVI
No
Display Port
1EA
HDMI
No
Audio In
No
Headphone
No
USB Hub
No

Operation Conditions
Temperature
10~40
Humidity
10~80 (non-condensing)

Design
Color
Black
Stand Type
HAS
HAS(Height Adjustable Stand)
100.0±2.0 mm
Tilt
-3°(±2.0°)~25°(±2.0°)
Swivel
-45°(-2°,+0)~45°(0,+2°)
Pivot
-1°(-2°,+0)~95°(0,+2°)
Wall Mount
100.0 x100.0 mm

Eco
Energy/Environment Mark
Energystar6.0

Power
Power Supply
AC 100~240V
Power Consumption (DPMS)
0.3 (typ)
Type
Internal Power

Dimension
Set Dimension with Stand (WxHxD)
502.4 x 353.4 x 210.0(MIN), 502.4 x 453.4 x 210.0(MAX)
Set Dimension without Stand (WxHxD)
502.4 x 329.8 x 55.7
Package Dimension (WxHxD)
578 x 188 x 416

Weight
Set Weight with Stand
4.91kg
Set Weight without Stand
3.42kg
Package Weight
6.26kg

Accessory
Cables
D-Sub Cable,DVI Cable
Power Cable Length
1.5m
Others
Quick Setup Guide

Certification and Compliance
Safety
CB(EU): IEC60950-1, EN60950-1, cULus(US,Canada): UL60950-1, KC(Korea): K60950-1, PSB(singapore), Soncap(Negeria), Kucas(Kwuit), SASO(Saudi Arabia): IEC60950-1, CCC(China): GB4943-2011
EMC
FCC(USA), IC(Canada): FCC Part15 Subpart B, CE(Europe): EN55022,EN55024, KCC(korean) KN22,KN24, C-tick (Australia): AS/NZS3548(CISPR22), CCC(China): GB9254-2008 GB17625.1-2012

Warranty
3 years Warranty