AV500 2-port Powerline Starter Kit

Manufacturer Part Number
TL-PA4026KIT
EAN/UPC
0845973092238,845973092238
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES:

Interfaces: 2*10/100Mbps Ethernet Ports
Plug Type: US
Button: Pair Button
Dimensions (W X D X H):

  • 2.6 x 2.0 x 1.1 in.(65×52×28.5mm)
  • 2.5 x 1.9 x 1.6 in. (63 x 47 x 40 mm)
Standards and Protocols: HomePLug AV, IEEE1901, IEEE802.3, IEEE802.3u
LED Indicator: PWR, PLC, ETH

Power Consumption:
  • TL-PA4010:
    • Maximum:2.17W
    • Typical:2.14W
    • Standby:0.20W
  • TL-PA4020:
    • Maximum:2.62W
    • Typical:2.59W
    • Standby:0.17W
Range: 300M in house

SOFTWARE FEATURES:

Modulation Technology: OFDM
Encryption: 128-bit AES Encryption

OTHERS:

Certification: FCC, RoHS
Package Contents:
  • Powerline Ethernet Adapter TL-PA4010 & TL-PA4020
  • Ethernet cable (RJ45)
  • Quick Installation Guide
System Requirements: Windows 8.1/8/7/Vista/XP/2000, Mac OS X, Linux
Environment:
  • Operating Temperature: 0°C~40°C (32°F~104°F)
  • Storage Temperature: -40°C~70°C (-40°F ~158°F)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing