MICROLINE 8810n Dot Matirx Printer

All you can want in a forms printer—and more.

If your environment demands a fast, versatile and reliable forms printer to get you through the daily grind, here’s the ideal solution.
The MICROLINE® 8810 Series Impact printers from OKI Printing Solutions moves easily through a stack of multi-part continuous forms, report media and single sheets at a pace that will keep your business moving.

You can feed it manually, by push tractor or optional cut sheet feeder—front and back. And you can rely on it to deliver crisp, near-letter quality output day in and day out, in the tradition of Impact printers from OKI Printing Solutions. Together, these features save paper and time, while enhancing your productivity.

Built to perform relentlessly and with style
We’ve designed the ML8810 Series for durable output. Both models have a printhead impact force that allows even the last page of an 8-part form to read clearly, and a reliability rating of 10,000 hours MTBF.

As for prining style, the ML8810 has plenty of that: its Dual 9-pin printhead renders type styles with high quality, clearly producing underlines, subscripts and superscripts, as well as double-high, double-wide letters. Simple operation, flexible connectivity The ML8810 is as uncomplicated as it is powerful… and versatile… and durable. It’s simple to operate, with an uncluttered control panel. At the touch of a button you can hange the paper feed from auto to manual, the printing mode from Normal to Quiet, and the output direction from front to back. It also has a backlit LCD display that allows you to quickly assess printer status, print mode, current paper path, and manual printhead gap selection. Its rugged durability, low profile and even lower noise level make the ML8810 a perfect fit for the shop or back office. And, when it comes to connectivity, the ML8810 lets you decide how best to access it: choose from high-speed USB or parallel ports, standard—or get the optional serial or Ethernet interface and share the printer’s exceptional performance on your network.

The MICROLINE 8810 Series printers from OKI Printing Solutions. 
Everything you need to increase your productivity—and make your job easier.

Manufacturer Part Number
62446904
EAN/UPC
0051851140476,051851140476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology, Speed and Print Characteristics
• Technology: Serial Impact Dot Matrix (SIDM)
• Printhead: Dual 9-Pin (18-pin)
• Feed Rate: 10 ips
• Print Speed: SuperSpeed Draft – 810 cps;
High-Speed Draft – 720 cps; Utility – 600 cps;
NLQ – 150 cps
• Print Direction: Bidirectional/Unidirectional
printing; Short line-seeking printing
LCD Display
• LCD Display: 2 Line/4 part – Status; Print Mode;
Paper Mode; Heavyweight Paper Range
(13 selections)
Emulation, Interface and Memory
• Co-resident: MICROLINE®, IBM® ProPrinter® III,
Epson® FX-1050
• Interface: Standard – High-Speed USB, IEEE 1284
Bi-directional Parallel; OkiLAN® 10/100 Base-T
Internal Ethernet (ML8810n); Optional – RS-232C
Serial (not available with ML8810n)
• Memory: 256K RAM
• Receive Buffer: 128 bytes
Compatibility
• Operating Systems: Windows® 8.x, Windows 7,
Windows VISTA®; Windows XP, Windows
Server 2012
Fonts/Characters/Barcodes
• Resident: 5 – Utility, NLQ Courier, NLQ Gothic,
HSD, SSD
• Code Pages: ASCII; Code Page 850, 858, 860,
863, 865, 437; ISO 8859-15; BRASCII; ABICOMP
• Barcodes: EAN8, EAN13, UPC-A, UPC-E,
Code 3 of 9, Interleaved 2 of 5, Code 128
Paper Handling
• Convenience Features: Auto Skew Correction;
Location-Free Paper Load; Auto Head Gap
• Paper Input: Single-part, Multi-part, Continuous
forms, Cut sheet, Slips, Card stock, Envelopes,
Labels
• Number of Copies: Cut Sheet Manual/Front Tractor
Feed – Original + 7 pages (8 total)
• Thickness: .48 mm max.
• Paper Weight: Cut sheet 13.8 lb. – 55.8 lb.
• Paper Feeding: Front – Manual, Push Tractor
(standard), Cut Sheet Feeder (optional);
Rear – Push Tractor (optional)
• Tear Capabilities: Form Tear/Zero Tear
• Loading: Auto loading for continuous form
and cut sheet
Reliability
• Duty Cycle: 24,000 pages per month
• MTBF (Mean Time Before Failure): 10,000 hours
• Printhead Life: 400 million characters avg.
in 10 cpi Utility mode2
• Ribbon Life: 10 million characters
Environmental
• Size (WxDxH): 23.5" x 15.2" x 9.25" excl. stacker
and platen knob (59.8 cm x 39.7 cm x 23.5 cm)
• Net Weight: Approx. 44 lb. (20 kg)
• Acoustic Noise: 55.5 dBA or less
• Temperature: 41°F to 104°F (5°C to 40°C)
in Operation; -4°F to 140°F (-20°C to 60°C)
in Storage
• Humidity: 30%-85% RH in Operation;
5%-95% RH in Storage
Power Requirements
• Power Supply: Universal 120V-240V
(±10%, 50Hz/60Hz)
• Power Consumption: Operating 120W or less;
Standby 25W or less; Low Power Consumption
mode 15W or less
Options
• Rear Tractor Feed
• Cut Sheet Feeder
• OkiLAN 10/100 Base-T Internal Ethernet
Print Server
• RS-232C Serial Interface
Warranty
• Printer: 1-Year On-site