C711N LED Printer

The C711 Series from OKI quickly delivers high-quality output on a wide range of media – including card stock and banners up to 52 inches in length.

For high-impact documents and improved workgroup performance—along with tighter control over your printing costs and security—look to the C711 Series.

They’re perfect for your medium-to-large workgroup.

Fast printing for increased productivity– With print speeds of up to 34 ppm in color, 36 ppm in monochrome, and a time to first color page of 9 seconds, C711 Series printers keep work flowing productively.

Unique HD (High Definition) Color technology – For print quality that visibly enhances your documents, C711 Series printers use HD Color printing technology.

This combines OKI’s multilevel LED printheads, unique microfine toner, a straight-through paper path, and enhanced color software to provide greater depth of detail and color, and a high gloss finish, even on ordinary office paper.

Print a range of document sizes and formats with ease – Single Pass Color™ technology and the C711 Series’ straight-through paper path will easily handle media up to 140 lb. index (or 250 gsm), as well as envelopes and banners. The 2-sided printing capability of duplex-equipped models saves time and supplies.

Print letter- and legal-size sheets for day-to-day requirements—in breathtaking color or crisp black & white. Should you need to print postcards, CD labels, even banners up to 52 inches in length, you can produce them all in-house.

Unmatched warranty support – We’re so confident in the reliable performance of C711 Series printers that we provide an industry-leading 5-year warranty on their printheads, and a 1-year limited On-Site printer warranty with optional coverage extensions.

Manufacturer Part Number
62446802
EAN/UPC
0051851186610,051851186610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Performance

• Print  Speed: Up to 34 ppm Color; 
up to 36 ppm Monochrome

• Time to First Page: As fast as 9 sec. Color; 
8 sec. Monochrome

• Processor: 533 MHz

• HD Color Printing Technology: Combines 
multilevel LED printheads and microfine toner for 
sharp detail and rich color depth

• Print  Resolution: 1200 x 600 dpi 

• Duty  Cycle: Up to 100,000 pg./mo. 

• Duplex (2-Sided) Printing: Standard on C711dn 
and C711dtn; optional on C711n 

Productivity Solutions

• Web-based Printer Management: PrintSuperVision 
and OkiLAN® Embedded Web Server

• PDF Direct Print v1.7: Receives and prints .pdf 
files through version 1.7 without opening an 
application, enhancing productivity 
(Windows® environment only)

• Windows® Vista® XPS: Support for embedded XML 
Paper Specification (XPS)

Security Solutions

• Encrypted Secure Printing: PIN/password-
enabled; AES 256-bit encryption; Message 
Authentication Code (MAC) 

• Network  Security: IP address filtering, MAC 
address filtering, SNMP v3, SSL/TLS, IPP over SSL/
TLS, E-mail authentication, Protocol lockouts

Cost Containment Solutions

• Job Accounting Software: Track color/monochrome 
pages by individual or department (SD memory 
card required for optimal functionality); allows 
control over color printing access, and converts 
unauthorized color print jobs to black & white

Color Management

• Utilities: Color Matching software and Color 
Correct from OKI

Compatibility

• Emulations: PCL® 6, PCL 5c; PostScript®3™; IBM® PowerPrinter®; Epson® FX; Windows Vista XPS; 
PDF Direct Print v1.7

• Operating  Systems: Standalone and network– 
Windows 8.1, Windows 7, Windows Vista, Server 
2012, Server 2008 R2 x64, Server 2003/2003 x64; 
Mac® support – OS X 10.5 and higher

• Network Protocols: TCP/IP, NetBEUI, NetWare®, EtherTalk

Connectivity

• Network  Interface: 10 Base-T/100 Base-TX Internal 

Ethernet Print Server

• Local Ports: USB v2.0, Parallel

Memory

• Standard: 256 MB

• Maximum: 768 MB

• Memory  Storage: 16 GB SD Memory Card 

Resident Typefaces

• Scalable: 86 MonoType, 80 PostScript fonts, 
1 OKI original OCR font

• Bitmap Fonts: OCR-A/B; LinePrinter

• Bar Codes: USPS, UPC-A/E, Code 39/128,EAN/
JAN-8, EAN/JAN-13, EAN/UCC-128, Interleaved 
2 of 5, CodaBar, PDF417, ZIP+4 PostNet®

Paper Handling

• Paper  Input: C711n/C711dn – 630 sheets standard 
(530-sheet Legal/Letter/Universal Main Tray + 
100-sheet Multi-Purpose Tray); C711dtn –  1,160 
sheets standard (with 530-sheet 2nd Tray). 
All models 1,690 sheets max. (with standard/
optional 530-sheet 2nd and 3rd Paper Trays) 

• Multi-Purpose  Tray: Standard 100-sheet; handles 
overhead transparencies, envelopes, mailing label 
stock, and banners

• Paper Sizes (Min./Max.): Main Tray, standard/
optional 2nd Tray and optional 3rd Tray – 
5.8" x 8.3" to 8.5" x 14"; Multi-Purpose Tray –
3" x 5" to 8.5" x 52" banner; Duplex – 5.8" x 8.3" 
to 8.5" x 14"

• Paper  Weight:
Main/2nd/3rd Tray 17 lb. bond – 
120 lb. index (64 – 220 gsm); 
Multi-Purpose Tray
17 lb. bond – 140 lb. index (64 – 250 gsm); 
duplex 17 lb. – 120 lb. index (64 – 220 gsm)

Environmental

• Size  (WxDxH): 17.1" x 21.5" x 15.3" 
(43.5 cm x 54.7 cm x 38.9 cm)

• Weight: Approx. 60.8 lb. (27.6 kg) 

• Power Consumption: Idle 100W, Typical 600W,
Peak 1300W, Power Save <1.2W (approx. 1.0W)

• Acoustics: Operating =54 dB(A); Standby =37 dB(A)

Supplies 

• Toner Cartridges and Image Drums: Separate 
Black, Cyan, Magenta and Yellow

• Toner Cartridge Life: 11,500 pages Cyan, Magenta 
and Yellow; 11,000 pages Black

• Image Drum Life: Approximately 20,000 pages

Warranty

• Printer: 1-Year On-Site limited warranty

• Digital LED Printheads: 5-Year limited warranty