C610N LED Printer

The C610 Series from OKI combines HD Color and superior small-to-medium workgroup performance.

C610 Series Digital Color printers are practically in a class by themselves. They combine fast, high-quality color output with exceptional performance, including superior print speeds. Models come with standard features such as automatic duplex (2-sided) printing (C610dn, -cdn and -dtn), extra paper capacity (C610dtn), a 16 GB SD memory card (C610cdn4), plus the legendary OKI reliability.

HD Color Printing technology–All four C610 Series models utilize this unique process for breathtaking output.

HD Color Printing technology combines multi-level LED printheads and microfine toner for precise toner placement; deep, saturated colors; and fine detail on regular copy paper and glossy media.

Rich color pages at up to 32 per minute–The C610 Series delivers crisp 1200 x 600 dpi color output, with the first page printing in as little as 9 seconds. Black & white pages print at up to 34 ppm, the first in aslittle as 8 seconds.The C610 Series supports PCL® and PostScript® emulations, as well as Windows® Vista® XPS and PDF Direct Print technologies.

Flexible paper handling– All C610 Series models have a paper capacity of at least 400 sheets: a 300-sheet paper tray plus built-in 100 sheet multi-purpose tray for labels, envelopes, transparencies, and index stock up to 140 lb. (250 gsm). Use them to print everything from 3" x 5" cards, 4" x 6" and 5" x 7" photo paper, to banner-size sheets up to 8.5" wide by 52" in length.

Since the more sheets a printer holds means fewer user interventions, the C610 Series can further increase your productivity: the C610dtn holds 930 sheets, with its standard 530-sheet 2nd tray—optional on the other three. All four models have a max paper capacity of 1,460 sheets, with available 2nd tray and 3rd paper trays.

Workgroup connectivity built in–Share the advantages and efficiencies of any or all of the C610 Series models through the internal OkiLAN®10/100 Base-T print server. Or make them personal printers by connecting through the high-speed USB 2.0 port.

Unmatched warranty support–We’re so confident in the reliable performance of the C610 Series that we provide an industry-leading 5-year warranty on their printheads, and a 1-year limited On-Site printer warranty with optional coverage extensions.

Manufacturer Part Number
62446701
EAN/UPC
0051851186528,051851186528
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Performance

• Print  Speed: Up to 32 ppm Color; 
up to 34 ppm Mono

• Time to First Page: As fast as 9 sec. Color; 
8 sec. Mono

• Processor: 533 MHz PowerPC CPU

•HD Color Printing Technology: Combines 
multilevel LED printheads and microfine toner 
for sharp detail and rich color depth

• Print  Resolution: 1200 x 600 dpi 

• Duty  Cycle: Up to 75,000 pg./mo. 

• Duplex (2-Sided) Printing: Standard on C610dn,
C610cdn and C610dtn; optional on C610n 

Productivity Solutions

• Web-based Printer Management:
PrintSuperVision and OkiLAN® Embedded Web Server

• Direct PDF Printing: Supports PDF v1.7

Security Solutions

• Encrypted Secure Printing: PIN/password-
enabled; AES 256-bit encryption; Message 
Authentication Code (MAC) 

• Network  Security: IP address filtering, IPsec, 
MAC address filtering, SNMP v3, SSL/TLS, IPP 
over SSL/TLS, E-mail authentication, Protocol 
lockouts, IEEE802.1x

Cost Containment Solutions

• Job Accounting Software: Tracks color/mono 
pages by individual or department ; allows 
control over color printing access and converts 
unauthorized color print jobs to black & white

Color Management

• Utilities: Color Matching software and Color 
Correct from OKI

Compatibility

• Emulations: PCL®6, PCL 5c; PostScript ®3™; IBM®PowerPrinter®; Epson® FX; Windows® Vista® XPS; PDF v1.7 

• Operating  Systems: Standalone and network – 
Windows 8.1, Windows 7, Windows Vista, Server 
2012, Server 2008 R2 x64, Server 2003/2003 x64; Mac® support – OS X 10.5 and higher

Connectivity

• Network  Interface: 10/100 Base -T Internal 
Ethernet Print Server

• Network  Protocols: TCP/IP, NetBEUI, NetWare,
EtherTalk

• Local Ports: USB v2.0; USB Host I/F (for Secure 
Card Solution)

Memory

• Standard: 256 MB

• Maximum: 768 MB

• Memory  Storage: 16 GB SD Memory Card 
(standard on C610cdn, optional on C610n/dn/dtn)

Resident Typefaces

• Scalable: 86 MonoType, 80 PostScript fonts, 
1 OKI original OCR font

• Bitmap Fonts: OCR-A/B LinePrinter

• Bar Codes: USPS, UPC-A/E, Code 39/128,
EAN/JAN-8, EAN/JAN-13, EAN/UCC-128, 
Interleaved 2 of 5, CodaBar, PDF417, 
ZIP+4 PostNet®

Paper Handling

• Paper  Input: C610n/dn/cdn – 400 sheets standard 
(300-sheet Legal/Letter/Universal Paper Tray + 
100-sheet Multi-Purpose Tray); C610dtn – 
930 sheets (with 530-sheet 2nd Paper Tray). 
All models 1,460 sheets max. (with standard/
optional 530-sheet 2nd Tray and 3rd Paper Trays)
 
• Multi-Purpose  Tray: Standard 100-sheet; handles 
overhead transparencies, envelopes, mailing label 
stock, and banners

• Paper Sizes (Min./Max.): Main Tray 4.1" x 5.8"/
8.5" x 14"; 2nd/3rd Tray 5.8" x 8.3"/8.5" x 14"; 
Multi-Purpose Tray 3" x 5"/8.5" x 52" banner

• Paper  Weight: Main/2nd/3rd Tray 17 lb. bond – 
120 lb. index (64 – 220 gsm); manual feed via 
Multi-Purpose Tray 17 lb. bond – 140 lb. index 
(64 – 250 gsm); duplex 17 lb. – 32 lb. bond 
(64 – 120 gsm)

Environmental

• Size  (WxDxH): 17.1" x 21.5" x 13.4" 
(43.5 cm x 54.7 cm x 34.0 cm)

• Weight: Printer only – 57.3 lb. (26.0 kg)

• Power  Consumption: Idle 100W, Typical 600W,
Peak 1300W

• Acoustics: Operating =54 dB(A); Standby =37 dB(A)

• ENERGY STAR®
 Compliance: Yes

Supplies 

• Toner Cartridges and Image Drums: Separate 
Black, Cyan, Magenta and Yellow

• Toner Cartridge Life: 6,000 pages CMY,
8,000 pages Black

• Image Drum Life: Approximately 20,000 pages

Warranty

• Printer: 1-Year limited On-Site warranty