B4600N PS LED Printer

A compact and durable design that delivers fast speed, a high duty cycle, and low total cost of ownership for exceptional value

The B4600 Series from OKI is built for efficiency and speed, with expandability to meet your future needs. If you’re looking to improve the productivity and lower the operating costs of your business, B4600 Series Digital Monochrome printers are made for you.

All models in the series deliver up to 27 ppm, with the first page printing in as little as 5.0 seconds. They produce black & white output that’s clear and crisp in 600 x 2400 dpi resolution, using a two-piece consumables system for long-lasting, high-quality performance and a low cost of operation.

For fewer user interventions, each has a 250-sheet standard paper capacity housed in a fully enclosed Letter/Legal/Universal tray, and can be outfitted to hold up to 750 sheets with an optional 500-sheet 2nd paper tray.

In terms of durability, B4600 Series printers are tough—with a monthly duty cycle of 40,000 pages.

Fit for any work environment. B4600 Series printers, with their compact size, stylish lines and color choices Beige or Black—fit just about anywhere.

All have PCL®5e and PCL 6 emulation, and the B4600n PS model has PostScript®3™ emulation standard.

With USB and parallel interfaces, all B4600 Series printers offer broad-based connectivity. And, equipped with an OkiLAN® print server, these printers make network printing affordable—which translates into a much lower cost per user, a vital consideration as your office network grows and expands in functionality.

Backed by unmatched support. OKI is so confident in the reliability and performance of the B4600 Series that we provide an industry-leading 5-year printhead warranty and a 1-year limited Carry-in Depot printer warranty.

Manufacturer Part Number
62446506
EAN/UPC
0051851165431,051851165431
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

•Print Speed: Up to 27 pages per minute

•CPU:266 MHz/32 bit PowerPC

•Time to First Page:5.0 seconds

•Print Resolution:600 x 2400 dpi

•Duty Cycle:40,000 pages per month

Compatibility

•Emulations:PCL®5e, PCL 6; IBM®ProPrinter®III XL; Epson®FX; PostScript®3™emulationstandard on B4600n PS only, optional onB4600 and B4600n

•Operating Systems:Windows®8.1/x64 Edition,Windows 7/x64 Edition, Vista®/Vista x64, Server2012/x64 Edition, Server 2008/x64 Edition,2003/x64 Edition, ; Mac®OSX 10.5 and higher

Interfaces

•Connectivity:Universal Serial Bus (USB v2.0)and IEEE 1284 bi-directional parallel standard;Ethernet via OkiLAN print server card (standardon B4600n/PS, optional on B4600); RS-232Cserial interface optional

Operator Panel

•Display:Backlit LCD

Memory

•Standard RAM:32 MB

•Maximum RAM:288 MB2

Paper Handling

•Standard Paper Input:Standard 250-sheetLetter/Legal/ Universal tray; single-sheet manual feed slot

•Maximum Paper Capacity:750 sheets with optional 500-sheet 2nd paper tray

•Paper Types:Letter, Legal, Executive, A4,A5, A6, B5; C5, DL, Com 9, Com 10 and Monarch envelopes

•Paper Size:3.5" x 5.8" min. to 8.5" x 14" max.

•Standard Paper Output:150 sheets, face-down

•Alternate Paper Output:50 sheets, face-up

•Paper Weight:Main 250-sheet tray and optional 500-sheet tray 16 lb. – 28 lb. bond (60 – 105 gsm); single-sheet manual feed 16 lb. – 32 lb. bond (60 – 120 gsm

Resident Fonts

•Scalable Fonts: 87 PCL fonts; 136 PostScript fonts (requires PostScript emulation)

•PCL Bitmap Fonts: Line Printer; OCR-A/B;USPS ZIP Barcode

Environmental

•Size (WxDxH): 14" x 15.6" x 8.5" (35.5 cm x 39.6 cm x 21.6 cm)

•Weight:Approx. 22 lb. (10.0 kg)

Supplies

•Toner Cartridge Life: Standard 3,000 pages; High-Capacity 7,000 pages

•Image Drum:25,000 pages

Warranty

•Printer: 1-Year limited Carry-in Depot printer warranty on parts and labor

•Printheads:5-Year limited LED printhead warrant