Mobile Workspace, Windows to Go Certified, 128GB

Carry your own Windows 8, 8.1, or 10 OS everywhere you go in a convenient USB flash drive! Boot Windows To Go on any PC anywhere with all of your desktop resources and functionality. The Microsoft Certified, Kanguru Mobile WorkSpace™ Windows To Go flash drive transforms any PC into your own personal workspace environment to conveniently get work done anywhere you go.

Manufacturer Part Number
KWTG100-128G
EAN/UPC
0705110112420,705110112420
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number:  KWTG100-128G

Capacity:  128G

Interface:  USB 3.0 (Maintains Compatibility with USB 2.0)

Data Transfer Rate: 
128GB:

  • Max Read: 260MB/sec
  • Max Write: 115MB/sec
Memory Type:  Dual Channel eMMC (MLC)

OS Compatibility:
  • Windows 8
  • Windows 8.1
  • Windows 10
Data Retention:  10 yrs or more

Shock Resistance:  1000Gs Max

Operating Temperature:  0°C to +70°C

Storage Temperature:  -25°C to +85°C

Humidity Range:  20% - 90%

Vibration:  15G Peak to Peak Max

Weight:  12 g

Dimensions:  7.4cm x 2cm x 0.9cm

Color : Standard:  Black

Certifications:  TAA Compliance