Defender SSD300 - Encrypted USB3.0 Solid State Drive-FIPS 140-2-1TS

The Defender HDD300 is the world's most advanced, secure, hardware encrypted USB hard drive.   It is a FIPS 140-2 Certified USB hard drive designed to meet and exceed rigorous government, healthcare and financial industry data security regulations, and protect even the most sensitive data.  With FIPS 140-2 Certification, AES 256-Bit hardware encryption (XTS Mode), remote management, on-board anti-virus and super fast USB 3.0, the Defender HDD300 is perfect for organizations looking to secure information quickly and easily. The USB data storage drive is easy to use, tamper-proof, and has the option of being securely managed remotely by the organization if so desired for added security, along with other secure USB drives anywhere in the world.

Manufacturer Part Number
KDH3B-300F-1TS
EAN/UPC
0705110112413,705110112413
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number(S): KDH3B-300F-256S
KDH3B-300F-480S
KDH3B-300F-1TS
Capacities: 256GB, 480GB, 1T
External Interface: USB 3.0 (Maintains Compatibility with USB 2.0)
Internal Interface: SATA II 3Gbps
Read Speed: 120MB/sec
Write Speed: 100MB/sec
Device Type: Portable Encrypted External Solid State Drive
Encryption Features: 256-bit AES (Hardware Encrypted)
Form Factor: 2.5"
Color: Matte Black
Activity Indicators: 2 LEDs (Power & Access)
Accessories: Carry Pouch
Power Supply: No External Power Required
Cables Included: 1 x micro-USB3.0 male to type A USB3.0 male 1 x micro-USB3.0 male to type A USB3.0 male 1 x USB2.0 male (Y cable)
Warranty: 2 Year on SSD Model
Certifications: FIPS 140-2, FCC, CE, RoHS, WEEE
OS Compatibility:

  • Windows 10
  • Windows 8†
  • Windows 7
  • Windows XP* 
  • Windows Vista
  • Windows Server 2003
  • Windows Server 2008
Weight: 1.15lbs
522 g
Dimensions: 5.5” x 3.4” x 0.79” (LxWxH)
14cm x 8.6cm x 2cm
taa compliance: Yes